Manufacturer: Linear Technology
Win Source Part Number: 783062-LTC2905HDDB#T
Packaging: Reel package
Type: Multi-Voltage Supervisor
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 8-WFDFN Exposed Pad
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 9 Selectable Threshold Combinations
Family Name: LTC2905
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-DFN (3x2)
Alternative Parts (Cross-Reference): MAX6848KAWD3+T; MAX6848KAWD3+; MAX6848KAZD3+; MAX6848KARD3+;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 783062-LTC2905HDDB#TRPBF |
| Product Name | PMIC - PMIC - Supervisors - LTC2905HDDB#TRPBF |
| Number of Supplies | 2; 2 |