Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC2871CUHF#TRPBF 783036-LTC2871CUHF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783036-LTC2871CUHF#T RPBF Packaging: Reel package Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 38-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: Multiprotocol Number of Drivers/Receivers: 3/3 Duplex: Full Receiver Hysteresis: 130mV Data Rate: 20Mbps Family Name: LTC2871 Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): MAX3162EAI+; MAX3162EAI+T; MAX3162CAI+; MAX3162ECAI+; Introduction Date: December 06, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783036-LTC2871CUHF#T RPBF Packaging: Reel package Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 38-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: Multiprotocol Number of Drivers/Receivers: 3/3 Duplex: Full Receiver Hysteresis: 130mV Data Rate: 20Mbps Family Name: LTC2871 Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): MAX3162EAI+; MAX3162EAI+T; MAX3162CAI+; MAX3162ECAI+; Introduction Date: December 06, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC2871CUHF#TRPBF - 783036-LTC2871CUHF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC2871CUHF#TRPBF
783036-LTC2871CUHF#TRPBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC2871CUHF#TRPBF 783036-LTC2871CUHF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783036-LTC2871CUHF#T RPBF Packaging: Reel package Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 38-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: Multiprotocol Number of Drivers/Receivers: 3/3 Duplex: Full Receiver Hysteresis: 130mV Data Rate: 20Mbps Family Name: LTC2871 Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): MAX3162EAI+; MAX3162EAI+T; MAX3162CAI+; MAX3162ECAI+; Introduction Date: December 06, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783036-LTC2871CUHF#TRPBF
Packaging: Reel package
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 38-WFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: Multiprotocol
Number of Drivers/Receivers: 3/3
Duplex: Full
Receiver Hysteresis: 130mV
Data Rate: 20Mbps
Family Name: LTC2871
Categories: Integrated Circuits (ICs)
Manufacturer Package: 38-QFN (5x7)
Alternative Parts (Cross-Reference): MAX3162EAI+; MAX3162EAI+T; MAX3162CAI+; MAX3162ECAI+;
Introduction Date: December 06, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 783036-LTC2871CUHF#TRPBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC2871CUHF#TRPBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Analog Switches - Special Purpose - LT1205CS#TRPBF - 115999-LT1205CS#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC
View Details
Interface - Interface - Filters - Active - LTC1264CSW - 1207278-LTC1264CSW - Win Source Electronics
Specs
Supply Voltage Other; ±2.37V ~ 8V
Package Type SOIC
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1137AIG#PBF - 112734-LT1137AIG#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.7 V ~ 5.3 V
Data Rate 250 kbps
View Details