Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC2856HDD-1#TRPBF 783003-LTC2856HDD-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783003-LTC2856HDD-1# TRPBF Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 125°C Package: 8-WFDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 25mV Data Rate: 20Mbps Family Name: LTC2856 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x3) Alternative Parts (Cross-Reference): ISL3153EIUZ; SN65HVD3083EDGSRG4 ; ISL83080EIUZ; ISL83085EIU; Introduction Date: April 07, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783003-LTC2856HDD-1# TRPBF Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 125°C Package: 8-WFDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 25mV Data Rate: 20Mbps Family Name: LTC2856 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x3) Alternative Parts (Cross-Reference): ISL3153EIUZ; SN65HVD3083EDGSRG4 ; ISL83080EIUZ; ISL83085EIU; Introduction Date: April 07, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC2856HDD-1#TRPBF - 783003-LTC2856HDD-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC2856HDD-1#TRPBF
783003-LTC2856HDD-1#TRPBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC2856HDD-1#TRPBF 783003-LTC2856HDD-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783003-LTC2856HDD-1# TRPBF Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 125°C Package: 8-WFDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 25mV Data Rate: 20Mbps Family Name: LTC2856 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x3) Alternative Parts (Cross-Reference): ISL3153EIUZ; SN65HVD3083EDGSRG4 ; ISL83080EIUZ; ISL83085EIU; Introduction Date: April 07, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783003-LTC2856HDD-1#TRPBF
Packaging: Reel package
Type: Transceiver
Operating Temperature Range: -40°C ~ 125°C
Package: 8-WFDFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 25mV
Data Rate: 20Mbps
Family Name: LTC2856
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-DFN (3x3)
Alternative Parts (Cross-Reference): ISL3153EIUZ; SN65HVD3083EDGSRG4 ; ISL83080EIUZ; ISL83085EIU;
Introduction Date: April 07, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 783003-LTC2856HDD-1#TRPBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC2856HDD-1#TRPBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1323CS16#PBF - 123460-LTC1323CS16#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1518CS#TRPBF - 1060799-LTC1518CS#TRPBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 52000 kbps
View Details
Interface - Interface - Filters - Active - LTC1563-2IGN - 1207738-LTC1563-2IGN - Win Source Electronics
Specs
Supply Voltage Other; 2.7V ~ 11V~ ±2.7V ~ 5.5V
Package Type SSOP
View Details