Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC2852IS#PBF 782988-LTC2852IS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782988-LTC2852IS#PBF Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 25mV Data Rate: 20Mbps Family Name: LTC2852 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): ISL3176EIBZ-T; ISL3170EIBZ; SP3070EEN/TR; ISL32600EFBZ; Introduction Date: January 17, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782988-LTC2852IS#PBF Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 25mV Data Rate: 20Mbps Family Name: LTC2852 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): ISL3176EIBZ-T; ISL3170EIBZ; SP3070EEN/TR; ISL32600EFBZ; Introduction Date: January 17, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC2852IS#PBF - 782988-LTC2852IS#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC2852IS#PBF
782988-LTC2852IS#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC2852IS#PBF 782988-LTC2852IS#PBF
Manufacturer: Linear Technology Win Source Part Number: 782988-LTC2852IS#PBF Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 25mV Data Rate: 20Mbps Family Name: LTC2852 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): ISL3176EIBZ-T; ISL3170EIBZ; SP3070EEN/TR; ISL32600EFBZ; Introduction Date: January 17, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782988-LTC2852IS#PBF
Packaging: Tube
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 25mV
Data Rate: 20Mbps
Family Name: LTC2852
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): ISL3176EIBZ-T; ISL3170EIBZ; SP3070EEN/TR; ISL32600EFBZ;
Introduction Date: January 17, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 782988-LTC2852IS#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC2852IS#PBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1067-50IS#TRPBF - 112757-LTC1067-50IS#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; 2.7 V ~ 11 V~ ±2.7 V ~ 5.5 V
Package Type SOIC; 16-SOIC
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4303CMS8#TRPBF - 111157-LTC4303CMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details