Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC2845CUHF#PBF 782969-LTC2845CUHF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782969-LTC2845CUHF#P BF Packaging: Tube Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 38-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3.3V Protocol: Multiprotocol Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 15mV Family Name: LTC2845 Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): LTC2845CUHF#TR; LTC2845CUHF; LTC2845CG#TRPBF; LTC2845CG#PBF; Introduction Date: April 26, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782969-LTC2845CUHF#P BF Packaging: Tube Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 38-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3.3V Protocol: Multiprotocol Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 15mV Family Name: LTC2845 Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): LTC2845CUHF#TR; LTC2845CUHF; LTC2845CG#TRPBF; LTC2845CG#PBF; Introduction Date: April 26, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC2845CUHF#PBF - 782969-LTC2845CUHF#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC2845CUHF#PBF
782969-LTC2845CUHF#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC2845CUHF#PBF 782969-LTC2845CUHF#PBF
Manufacturer: Linear Technology Win Source Part Number: 782969-LTC2845CUHF#P BF Packaging: Tube Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 38-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3.3V Protocol: Multiprotocol Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 15mV Family Name: LTC2845 Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): LTC2845CUHF#TR; LTC2845CUHF; LTC2845CG#TRPBF; LTC2845CG#PBF; Introduction Date: April 26, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782969-LTC2845CUHF#PBF
Packaging: Tube
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 38-WFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 3.3V
Protocol: Multiprotocol
Number of Drivers/Receivers: 5/3
Duplex: Full
Receiver Hysteresis: 15mV
Family Name: LTC2845
Categories: Integrated Circuits (ICs)
Manufacturer Package: 38-QFN (5x7)
Alternative Parts (Cross-Reference): LTC2845CUHF#TR; LTC2845CUHF; LTC2845CG#TRPBF; LTC2845CG#PBF;
Introduction Date: April 26, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 782969-LTC2845CUHF#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC2845CUHF#PBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1519IS#PBF - 1060801-LTC1519IS#PBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 52000 kbps
View Details
Interface - Interface - Filters - Active - LTC1060CN - 072422-LTC1060CN - Win Source Electronics
Specs
Supply Voltage Other; ±2.37 V ~ 5 V
Package Type DIP; PDIP; 20-PDIP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC488CSW#TRPBF - 124053-LTC488CSW#TRPBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details