Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2657BCFE-L16#PBF 782910-LTC2657BCFE-L16#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782910-LTC2657BCFE-L 16#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: I2C Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Settling Time: 9.1μs (Typ) Number of D/A Converters: 8 INL/DNL (LSB): ±2, ±0.3 Family Name: LTC2657 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP-EP Alternative Parts (Cross-Reference): MAX5825BAUP+; MAX5591BEUI+; MAX5591BEUI+T; Introduction Date: September 14, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782910-LTC2657BCFE-L 16#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: I2C Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Settling Time: 9.1μs (Typ) Number of D/A Converters: 8 INL/DNL (LSB): ±2, ±0.3 Family Name: LTC2657 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP-EP Alternative Parts (Cross-Reference): MAX5825BAUP+; MAX5591BEUI+; MAX5591BEUI+T; Introduction Date: September 14, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2657BCFE-L16#PBF
782910-LTC2657BCFE-L16#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2657BCFE-L16#PBF 782910-LTC2657BCFE-L16#PBF
Manufacturer: Linear Technology Win Source Part Number: 782910-LTC2657BCFE-L 16#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: I2C Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Settling Time: 9.1μs (Typ) Number of D/A Converters: 8 INL/DNL (LSB): ±2, ±0.3 Family Name: LTC2657 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP-EP Alternative Parts (Cross-Reference): MAX5825BAUP+; MAX5591BEUI+; MAX5591BEUI+T; Introduction Date: September 14, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782910-LTC2657BCFE-L16#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Data Interface: I2C
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 16
Settling Time: 9.1μs (Typ)
Number of D/A Converters: 8
INL/DNL (LSB): ±2, ±0.3
Family Name: LTC2657
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-TSSOP-EP
Alternative Parts (Cross-Reference): MAX5825BAUP+; MAX5591BEUI+; MAX5591BEUI+T;
Introduction Date: September 14, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 782910-LTC2657BCFE-L16#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2657BCFE-L16#PBF
Interface Type I2C; I2C
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2600IGN#TRPBF - 121430-LTC2600IGN#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; SSOP; 16-SSOP
Packing Method Tape Reel; Reel - TR
View Details
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1323025-LTC1599BIG#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; 24-SSOP (0.209", 5.30mm Width)
Packing Method Bulk; Bulk
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC
Packing Method Tube; Tube
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2600IGN#PBF - 782723-LTC2600IGN#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tube; Tube
View Details