Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2600IGN#TRPBF 121430-LTC2600IGN#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 121430-LTC2600IGN#TR PBF Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 16 Data Interface: SPI Reference Type: External Settling Time: 10μs (Typ) Number of D/A Converters: 8 Differential Output: No INL/DNL (LSB): ±12, ±1 (Max) Family Name: LTC2600 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Analog Supply Voltage: 2.5 V to 5.5 V Digital Supply Voltage: 2.5 V to 5.5 V Alternative Parts (Cross-Reference): MAX5307EUE; MAX5306EUE-T; MAX5307EUE-T; Introduction Date: April 01, 2003 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Automation & Process Control, Industrial, Sensing & Instrumentation, Test & Measurement
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 121430-LTC2600IGN#TR PBF Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 16 Data Interface: SPI Reference Type: External Settling Time: 10μs (Typ) Number of D/A Converters: 8 Differential Output: No INL/DNL (LSB): ±12, ±1 (Max) Family Name: LTC2600 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Analog Supply Voltage: 2.5 V to 5.5 V Digital Supply Voltage: 2.5 V to 5.5 V Alternative Parts (Cross-Reference): MAX5307EUE; MAX5306EUE-T; MAX5307EUE-T; Introduction Date: April 01, 2003 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Automation & Process Control, Industrial, Sensing & Instrumentation, Test & Measurement
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2600IGN#TRPBF - 121430-LTC2600IGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2600IGN#TRPBF
121430-LTC2600IGN#TRPBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2600IGN#TRPBF 121430-LTC2600IGN#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 121430-LTC2600IGN#TR PBF Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 16 Data Interface: SPI Reference Type: External Settling Time: 10μs (Typ) Number of D/A Converters: 8 Differential Output: No INL/DNL (LSB): ±12, ±1 (Max) Family Name: LTC2600 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Analog Supply Voltage: 2.5 V to 5.5 V Digital Supply Voltage: 2.5 V to 5.5 V Alternative Parts (Cross-Reference): MAX5307EUE; MAX5306EUE-T; MAX5307EUE-T; Introduction Date: April 01, 2003 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Automation & Process Control, Industrial, Sensing & Instrumentation, Test & Measurement

Manufacturer: Linear Technology
Win Source Part Number: 121430-LTC2600IGN#TRPBF
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 16
Data Interface: SPI
Reference Type: External
Settling Time: 10μs (Typ)
Number of D/A Converters: 8
Differential Output: No
INL/DNL (LSB): ±12, ±1 (Max)
Family Name: LTC2600
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Analog Supply Voltage: 2.5 V to 5.5 V
Digital Supply Voltage: 2.5 V to 5.5 V
Alternative Parts (Cross-Reference): MAX5307EUE; MAX5306EUE-T; MAX5307EUE-T;
Introduction Date: April 01, 2003
ECCN: EAR99
Country of Origin: Malaysia, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Automation & Process Control, Industrial, Sensing & Instrumentation, Test & Measurement

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 121430-LTC2600IGN#TRPBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2600IGN#TRPBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; Parallel
Package Type SSOP
Packing Method Tube; Tube
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2600IGN#PBF - 782723-LTC2600IGN#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tube; Tube
View Details
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1317899-LTC2634CMSE-HMI10#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Packing Method Bulk; Bulk
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2630ISC6-LZ12#TRPBF - 130454-LTC2630ISC6-LZ12#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SC-70-6
Packing Method Tape Reel; Reel - TR
View Details