Win Source Electronics Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 1323025-LTC1599BIG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1323025-LTC1599BIG#P BF Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Output Type: Current - Unbuffered Architecture: R-2R Number of Bits: 16 Data Interface: Parallel Reference Type: External Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 5V Settling Time: 1µs (Typ) Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±2 (Max), ±1 (Max) Supplier Device Package: 24-SSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 24-SSOP (0.209", 5.30mm Width) ECCN: EAR99 Fake Threat In the Open Market: 82 HTSUS: 8542.39.0001 Other Part Number: 2156-LTC1599BIG#PBF, ANALINLTC1599BIG#PBF
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1323025-LTC1599BIG#P BF Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Output Type: Current - Unbuffered Architecture: R-2R Number of Bits: 16 Data Interface: Parallel Reference Type: External Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 5V Settling Time: 1µs (Typ) Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±2 (Max), ±1 (Max) Supplier Device Package: 24-SSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 24-SSOP (0.209", 5.30mm Width) ECCN: EAR99 Fake Threat In the Open Market: 82 HTSUS: 8542.39.0001 Other Part Number: 2156-LTC1599BIG#PBF, ANALINLTC1599BIG#PBF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1323025-LTC1599BIG#PBF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
1323025-LTC1599BIG#PBF
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 1323025-LTC1599BIG#PBF
Manufacturer: Linear Technology Win Source Part Number: 1323025-LTC1599BIG#P BF Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Output Type: Current - Unbuffered Architecture: R-2R Number of Bits: 16 Data Interface: Parallel Reference Type: External Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 5V Settling Time: 1µs (Typ) Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±2 (Max), ±1 (Max) Supplier Device Package: 24-SSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 24-SSOP (0.209", 5.30mm Width) ECCN: EAR99 Fake Threat In the Open Market: 82 HTSUS: 8542.39.0001 Other Part Number: 2156-LTC1599BIG#PBF, ANALINLTC1599BIG#PBF

Manufacturer: Linear Technology
Win Source Part Number: 1323025-LTC1599BIG#PBF
Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Packaging: Bulk
Standard Package: 1
Mounting: Surface Mount
Output Type: Current - Unbuffered
Architecture: R-2R
Number of Bits: 16
Data Interface: Parallel
Reference Type: External
Voltage - Supply, Analog: 5V
Voltage - Supply, Digital: 5V
Settling Time: 1µs (Typ)
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±2 (Max), ±1 (Max)
Supplier Device Package: 24-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 24-SSOP (0.209", 5.30mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 82
HTSUS: 8542.39.0001
Other Part Number: 2156-LTC1599BIG#PBF,ANALINLTC1599BIG#PBF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 1323025-LTC1599BIG#PBF
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1595ACS8#TRPBF - 130805-LTC1595ACS8#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tape Reel; Reel package
View Details