Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1329CS8-50#PBF 781871-LTC1329CS8-50#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781871-LTC1329CS8-50 #PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Output Type: Current - Unbuffered Operating Supply Voltage: 2.7 V ~ 6.5 V Data Interface: SPI Reference Type: Internal Voltage - Supply, Digital: 2.7 V ~ 6.5 V Resolution: 8 Number of D/A Converters: 1 INL/DNL (LSB): -, ±0.9 (Maximum) Family Name: LTC1329 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): LTC1329CS8-10#TR; LTC1329CS8-50#TR; LTC1329CS8-50; LTC1329CS8-10; Introduction Date: February 20, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781871-LTC1329CS8-50 #PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Output Type: Current - Unbuffered Operating Supply Voltage: 2.7 V ~ 6.5 V Data Interface: SPI Reference Type: Internal Voltage - Supply, Digital: 2.7 V ~ 6.5 V Resolution: 8 Number of D/A Converters: 1 INL/DNL (LSB): -, ±0.9 (Maximum) Family Name: LTC1329 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): LTC1329CS8-10#TR; LTC1329CS8-50#TR; LTC1329CS8-50; LTC1329CS8-10; Introduction Date: February 20, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1329CS8-50#PBF
781871-LTC1329CS8-50#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1329CS8-50#PBF 781871-LTC1329CS8-50#PBF
Manufacturer: Linear Technology Win Source Part Number: 781871-LTC1329CS8-50 #PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Output Type: Current - Unbuffered Operating Supply Voltage: 2.7 V ~ 6.5 V Data Interface: SPI Reference Type: Internal Voltage - Supply, Digital: 2.7 V ~ 6.5 V Resolution: 8 Number of D/A Converters: 1 INL/DNL (LSB): -, ±0.9 (Maximum) Family Name: LTC1329 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): LTC1329CS8-10#TR; LTC1329CS8-50#TR; LTC1329CS8-50; LTC1329CS8-10; Introduction Date: February 20, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781871-LTC1329CS8-50#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Output Type: Current - Unbuffered
Operating Supply Voltage: 2.7 V ~ 6.5 V
Data Interface: SPI
Reference Type: Internal
Voltage - Supply, Digital: 2.7 V ~ 6.5 V
Resolution: 8
Number of D/A Converters: 1
INL/DNL (LSB): -, ±0.9 (Maximum)
Family Name: LTC1329
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): LTC1329CS8-10#TR; LTC1329CS8-50#TR; LTC1329CS8-50; LTC1329CS8-10;
Introduction Date: February 20, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 781871-LTC1329CS8-50#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1329CS8-50#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1446LCS8#PBF - 143183-LTC1446LCS8#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type I2C; I2C
Package Type SSOP
Packing Method Tape Reel; Reel package
View Details