Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2389IUK-16#PBF 782628-LTC2389IUK-16#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782628-LTC2389IUK-16 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Features: Selectable Address Package: 48-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Differential, Pseudo-Differential Architecture: SAR Data Interface: SPI, Parallel Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 16 Number of Converters: 1 Family Name: LTC2389-16 Categories: Integrated Circuits (ICs) Sampling Rate: 2.5M Manufacturer Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): ADC76JM; ADC700RH; ADC85H-12; ADC76KG; Introduction Date: May 30, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782628-LTC2389IUK-16 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Features: Selectable Address Package: 48-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Differential, Pseudo-Differential Architecture: SAR Data Interface: SPI, Parallel Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 16 Number of Converters: 1 Family Name: LTC2389-16 Categories: Integrated Circuits (ICs) Sampling Rate: 2.5M Manufacturer Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): ADC76JM; ADC700RH; ADC85H-12; ADC76KG; Introduction Date: May 30, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2389IUK-16#PBF
782628-LTC2389IUK-16#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2389IUK-16#PBF 782628-LTC2389IUK-16#PBF
Manufacturer: Linear Technology Win Source Part Number: 782628-LTC2389IUK-16 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Features: Selectable Address Package: 48-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Differential, Pseudo-Differential Architecture: SAR Data Interface: SPI, Parallel Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 16 Number of Converters: 1 Family Name: LTC2389-16 Categories: Integrated Circuits (ICs) Sampling Rate: 2.5M Manufacturer Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): ADC76JM; ADC700RH; ADC85H-12; ADC76KG; Introduction Date: May 30, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782628-LTC2389IUK-16#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Features: Selectable Address
Package: 48-WFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Differential, Pseudo-Differential
Architecture: SAR
Data Interface: SPI, Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 16
Number of Converters: 1
Family Name: LTC2389-16
Categories: Integrated Circuits (ICs)
Sampling Rate: 2.5M
Manufacturer Package: 48-QFN (7x7)
Alternative Parts (Cross-Reference): ADC76JM; ADC700RH; ADC85H-12; ADC76KG;
Introduction Date: May 30, 2012
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782628-LTC2389IUK-16#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2389IUK-16#PBF
Interface Type Parallel; SPI; SPI, Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1420IGN#TRPBF - 118099-LTC1420IGN#TRPBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; 28-SSOP
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1199LCS8#PBF - 108168-LTC1199LCS8#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1318366-LTC1296BIN#PBF - Win Source Electronics
Specs
Interface Type Serial; Parallel; Serial, Parallel
Package Type DIP; 20-DIP (0.300", 7.62mm)
Packing Method Bulk; Bulk
View Details
Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details