Win Source Electronics Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose 1318366-LTC1296BIN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1318366-LTC1296BIN#P BF Category: Integrated Circuits (ICs)>Data Acquisition>ADCs/DAC s - Special Purpose Packaging: Bulk Type: Data Acquisition System (DAS), ADC Standard Package: 1 Mounting: Through Hole Sampling Rate (Per Second): 46.5k Data Interface: Serial, Parallel Number of Channels: 8 Resolution (Bits): 12 b Voltage Supply Source: Dual ± Voltage - Supply: ±5V, 5V Supplier Device Package: 20-PDIP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 20-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 67 HTSUS: 8542.39.0001 Other Part Number: 2156-LTC1296BIN#PBF, ANALINLTC1296BIN#PBF
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1318366-LTC1296BIN#P BF Category: Integrated Circuits (ICs)>Data Acquisition>ADCs/DAC s - Special Purpose Packaging: Bulk Type: Data Acquisition System (DAS), ADC Standard Package: 1 Mounting: Through Hole Sampling Rate (Per Second): 46.5k Data Interface: Serial, Parallel Number of Channels: 8 Resolution (Bits): 12 b Voltage Supply Source: Dual ± Voltage - Supply: ±5V, 5V Supplier Device Package: 20-PDIP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 20-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 67 HTSUS: 8542.39.0001 Other Part Number: 2156-LTC1296BIN#PBF, ANALINLTC1296BIN#PBF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1318366-LTC1296BIN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
1318366-LTC1296BIN#PBF
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose 1318366-LTC1296BIN#PBF
Manufacturer: Linear Technology Win Source Part Number: 1318366-LTC1296BIN#P BF Category: Integrated Circuits (ICs)>Data Acquisition>ADCs/DAC s - Special Purpose Packaging: Bulk Type: Data Acquisition System (DAS), ADC Standard Package: 1 Mounting: Through Hole Sampling Rate (Per Second): 46.5k Data Interface: Serial, Parallel Number of Channels: 8 Resolution (Bits): 12 b Voltage Supply Source: Dual ± Voltage - Supply: ±5V, 5V Supplier Device Package: 20-PDIP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 20-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 67 HTSUS: 8542.39.0001 Other Part Number: 2156-LTC1296BIN#PBF, ANALINLTC1296BIN#PBF

Manufacturer: Linear Technology
Win Source Part Number: 1318366-LTC1296BIN#PBF
Category: Integrated Circuits (ICs)>Data Acquisition>ADCs/DACs - Special Purpose
Packaging: Bulk
Type: Data Acquisition System (DAS), ADC
Standard Package: 1
Mounting: Through Hole
Sampling Rate (Per Second): 46.5k
Data Interface: Serial, Parallel
Number of Channels: 8
Resolution (Bits): 12 b
Voltage Supply Source: Dual ±
Voltage - Supply: ±5V, 5V
Supplier Device Package: 20-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 20-DIP (0.300", 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 67
HTSUS: 8542.39.0001
Other Part Number: 2156-LTC1296BIN#PBF,ANALINLTC1296BIN#PBF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1318366-LTC1296BIN#PBF
Product Name Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Interface Type Serial; Parallel; Serial, Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1860IS8#PBF - 128070-LTC1860IS8#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP-EP
Packing Method Tube; Tube/Rail
View Details