Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1199LCS8#PBF 108168-LTC1199LCS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 108168-LTC1199LCS8#P BF Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1, 2 Input Type: Differential, Single Ended Number of Bits: 10 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Analog Supply Voltage: 2.7 V to 4 V Digital Supply Voltage: 2.7 V to 4 V Sampling Rate: 210k
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 108168-LTC1199LCS8#P BF Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1, 2 Input Type: Differential, Single Ended Number of Bits: 10 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Analog Supply Voltage: 2.7 V to 4 V Digital Supply Voltage: 2.7 V to 4 V Sampling Rate: 210k
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1199LCS8#PBF - 108168-LTC1199LCS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1199LCS8#PBF
108168-LTC1199LCS8#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1199LCS8#PBF 108168-LTC1199LCS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 108168-LTC1199LCS8#P BF Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1, 2 Input Type: Differential, Single Ended Number of Bits: 10 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Analog Supply Voltage: 2.7 V to 4 V Digital Supply Voltage: 2.7 V to 4 V Sampling Rate: 210k

Manufacturer: Linear Technology
Win Source Part Number: 108168-LTC1199LCS8#PBF
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1, 2
Input Type: Differential, Single Ended
Number of Bits: 10
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Analog Supply Voltage: 2.7 V to 4 V
Digital Supply Voltage: 2.7 V to 4 V
Sampling Rate: 210k

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 108168-LTC1199LCS8#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1199LCS8#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP-EP
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2360CS6#TRPBF - 116348-LTC2360CS6#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type TSOT-23-6
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP
Packing Method Tape Reel; Reel - TR
View Details