Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1420IGN#TRPBF 118099-LTC1420IGN#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 118099-LTC1420IGN#TR PBF Packaging: Reel - TR Features: PGA Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 12 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Analog Supply Voltage: ±5V, 5V Digital Supply Voltage: 5V Sampling Rate: 10M Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 118099-LTC1420IGN#TR PBF Packaging: Reel - TR Features: PGA Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 12 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Analog Supply Voltage: ±5V, 5V Digital Supply Voltage: 5V Sampling Rate: 10M Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1420IGN#TRPBF - 118099-LTC1420IGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1420IGN#TRPBF
118099-LTC1420IGN#TRPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1420IGN#TRPBF 118099-LTC1420IGN#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 118099-LTC1420IGN#TR PBF Packaging: Reel - TR Features: PGA Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 12 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Analog Supply Voltage: ±5V, 5V Digital Supply Voltage: 5V Sampling Rate: 10M Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 118099-LTC1420IGN#TRPBF
Packaging: Reel - TR
Features: PGA
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 12
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOP
Analog Supply Voltage: ±5V, 5V
Digital Supply Voltage: 5V
Sampling Rate: 10M
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 118099-LTC1420IGN#TRPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1420IGN#TRPBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1294CCSW#PBF - 131377-LTC1294CCSW#PBF - Win Source Electronics
Specs
Interface Type Serial; Parallel; Serial, Parallel
Package Type SOIC; 20-SOIC
Packing Method Tube; Tube/Rail
View Details
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1318322-LTC1275BCSW#TRPBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOIC; 24-SOIC (0.295", 7.50mm Width)
Packing Method Bulk; Bulk
View Details
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1321192-LTC1294BCN#PBF - Win Source Electronics
Specs
Interface Type Serial; Parallel; Serial, Parallel
Package Type DIP; 20-DIP (0.300", 7.62mm)
Packing Method Bulk; Bulk
View Details
Specs
Interface Type Serial; Parallel; Serial, Parallel
Package Type SOIC; 16-SOIC
Packing Method Tube; Tube/Rail
View Details