Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1861LIMS#PBF 782247-LTC1861LIMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782247-LTC1861LIMS#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Configuration: S/H-ADC Number of Inputs: 2 Operating Supply Voltage: 2.7 V ~ 3.6 V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 3.6 V Resolution: 12 Number of Converters: 1 Family Name: LTC1861 Categories: Integrated Circuits (ICs) Sampling Rate: 150k Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): MAX1087ETA+; SP8530AN; SP8530BN; MAX1087ETA+T; Introduction Date: October 22, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782247-LTC1861LIMS#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Configuration: S/H-ADC Number of Inputs: 2 Operating Supply Voltage: 2.7 V ~ 3.6 V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 3.6 V Resolution: 12 Number of Converters: 1 Family Name: LTC1861 Categories: Integrated Circuits (ICs) Sampling Rate: 150k Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): MAX1087ETA+; SP8530AN; SP8530BN; MAX1087ETA+T; Introduction Date: October 22, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1861LIMS#PBF
782247-LTC1861LIMS#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1861LIMS#PBF 782247-LTC1861LIMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 782247-LTC1861LIMS#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Configuration: S/H-ADC Number of Inputs: 2 Operating Supply Voltage: 2.7 V ~ 3.6 V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 3.6 V Resolution: 12 Number of Converters: 1 Family Name: LTC1861 Categories: Integrated Circuits (ICs) Sampling Rate: 150k Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): MAX1087ETA+; SP8530AN; SP8530BN; MAX1087ETA+T; Introduction Date: October 22, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 782247-LTC1861LIMS#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Configuration: S/H-ADC
Number of Inputs: 2
Operating Supply Voltage: 2.7 V ~ 3.6 V
Input Type: Differential, Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 3.6 V
Resolution: 12
Number of Converters: 1
Family Name: LTC1861
Categories: Integrated Circuits (ICs)
Sampling Rate: 150k
Manufacturer Package: 10-MSOP
Alternative Parts (Cross-Reference): MAX1087ETA+; SP8530AN; SP8530BN; MAX1087ETA+T;
Introduction Date: October 22, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782247-LTC1861LIMS#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1861LIMS#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1321192-LTC1294BCN#PBF - Win Source Electronics
Specs
Interface Type Serial; Parallel; Serial, Parallel
Package Type DIP; 20-DIP (0.300", 7.62mm)
Packing Method Bulk; Bulk
View Details
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2641CS816PBF - 1072180-LTC2641CS816PBF - Win Source Electronics
Specs
Interface Type Serial; SPI; SPI, Serial
Package Type SOIC; SOIC
Pins 8
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1196-2BCS8#PBF - 103889-LTC1196-2BCS8#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details