Win Source Electronics Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose 1321192-LTC1294BCN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1321192-LTC1294BCN#P BF Category: Integrated Circuits (ICs)>Data Acquisition>ADCs/DAC s - Special Purpose Packaging: Bulk Type: Data Acquisition System (DAS), ADC Standard Package: 1 Mounting: Through Hole Sampling Rate (Per Second): 46.5k Data Interface: Serial, Parallel Number of Channels: 8 Resolution (Bits): 12 b Voltage Supply Source: Dual ± Voltage - Supply: ±5V, 5V Supplier Device Package: 20-PDIP Temperature Range - Operating: 0°C ~ 70°C Case / Package: 20-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 81 HTSUS: 8542.39.0001 Other Part Number: ANALINLTC1294BCN#PBF ,2156-LTC1294BCN#PBF
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1321192-LTC1294BCN#P BF Category: Integrated Circuits (ICs)>Data Acquisition>ADCs/DAC s - Special Purpose Packaging: Bulk Type: Data Acquisition System (DAS), ADC Standard Package: 1 Mounting: Through Hole Sampling Rate (Per Second): 46.5k Data Interface: Serial, Parallel Number of Channels: 8 Resolution (Bits): 12 b Voltage Supply Source: Dual ± Voltage - Supply: ±5V, 5V Supplier Device Package: 20-PDIP Temperature Range - Operating: 0°C ~ 70°C Case / Package: 20-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 81 HTSUS: 8542.39.0001 Other Part Number: ANALINLTC1294BCN#PBF ,2156-LTC1294BCN#PBF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1321192-LTC1294BCN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
1321192-LTC1294BCN#PBF
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose 1321192-LTC1294BCN#PBF
Manufacturer: Linear Technology Win Source Part Number: 1321192-LTC1294BCN#P BF Category: Integrated Circuits (ICs)>Data Acquisition>ADCs/DAC s - Special Purpose Packaging: Bulk Type: Data Acquisition System (DAS), ADC Standard Package: 1 Mounting: Through Hole Sampling Rate (Per Second): 46.5k Data Interface: Serial, Parallel Number of Channels: 8 Resolution (Bits): 12 b Voltage Supply Source: Dual ± Voltage - Supply: ±5V, 5V Supplier Device Package: 20-PDIP Temperature Range - Operating: 0°C ~ 70°C Case / Package: 20-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 81 HTSUS: 8542.39.0001 Other Part Number: ANALINLTC1294BCN#PBF ,2156-LTC1294BCN#PBF

Manufacturer: Linear Technology
Win Source Part Number: 1321192-LTC1294BCN#PBF
Category: Integrated Circuits (ICs)>Data Acquisition>ADCs/DACs - Special Purpose
Packaging: Bulk
Type: Data Acquisition System (DAS), ADC
Standard Package: 1
Mounting: Through Hole
Sampling Rate (Per Second): 46.5k
Data Interface: Serial, Parallel
Number of Channels: 8
Resolution (Bits): 12 b
Voltage Supply Source: Dual ±
Voltage - Supply: ±5V, 5V
Supplier Device Package: 20-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 20-DIP (0.300", 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 81
HTSUS: 8542.39.0001
Other Part Number: ANALINLTC1294BCN#PBF,2156-LTC1294BCN#PBF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1321192-LTC1294BCN#PBF
Product Name Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Interface Type Serial; Parallel; Serial, Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1279CSW#TRPBF - 133986-LTC1279CSW#TRPBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOIC; 24-SOIC
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details