Win Source Electronics Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2641CS816PBF 1072180-LTC2641CS816PBF

Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1072180-LTC2641CS816 PBF Mounting: SMD (SMT) Output Type: Voltage Interface: SPI, Serial Number of Bits: 16 Number of Channels: 1 Number of Pins: 8 Resolution: 2 B Settling Time: 1 µs Number of Converters: 1 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: SOIC Alternative Parts (Cross-Reference): LTC2641CS816PBFLTC26 41CS8-16#PBF; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C REACH SVHC: No SVHC Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Nominal Supply Current: 120 µA Integral Nonlinearity (INL): 2 LSB Supply Type: Single
Request a Quote
Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1072180-LTC2641CS816 PBF Mounting: SMD (SMT) Output Type: Voltage Interface: SPI, Serial Number of Bits: 16 Number of Channels: 1 Number of Pins: 8 Resolution: 2 B Settling Time: 1 µs Number of Converters: 1 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: SOIC Alternative Parts (Cross-Reference): LTC2641CS816PBFLTC26 41CS8-16#PBF; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C REACH SVHC: No SVHC Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Nominal Supply Current: 120 µA Integral Nonlinearity (INL): 2 LSB Supply Type: Single
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2641CS816PBF - 1072180-LTC2641CS816PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2641CS816PBF
1072180-LTC2641CS816PBF
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2641CS816PBF 1072180-LTC2641CS816PBF
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1072180-LTC2641CS816 PBF Mounting: SMD (SMT) Output Type: Voltage Interface: SPI, Serial Number of Bits: 16 Number of Channels: 1 Number of Pins: 8 Resolution: 2 B Settling Time: 1 µs Number of Converters: 1 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: SOIC Alternative Parts (Cross-Reference): LTC2641CS816PBFLTC26 41CS8-16#PBF; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C REACH SVHC: No SVHC Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Nominal Supply Current: 120 µA Integral Nonlinearity (INL): 2 LSB Supply Type: Single

Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1072180-LTC2641CS816PBF
Mounting: SMD (SMT)
Output Type: Voltage
Interface: SPI, Serial
Number of Bits: 16
Number of Channels: 1
Number of Pins: 8
Resolution: 2 B
Settling Time: 1 µs
Number of Converters: 1
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: SOIC
Alternative Parts (Cross-Reference): LTC2641CS816PBFLTC2641CS8-16#PBF;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
REACH SVHC: No SVHC
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 120 µA
Integral Nonlinearity (INL): 2 LSB
Supply Type: Single

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1072180-LTC2641CS816PBF
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2641CS816PBF
Interface Type Serial; SPI; SPI, Serial
Unlock Full Specs
to access all available technical data

Similar Products