Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1196-2BCS8#PBF 103889-LTC1196-2BCS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 103889-LTC1196-2BCS8 #PBF Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 8 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Analog Supply Voltage: 2.7 V to 6 V Digital Supply Voltage: 2.7 V to 6 V Sampling Rate: 1M
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 103889-LTC1196-2BCS8 #PBF Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 8 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Analog Supply Voltage: 2.7 V to 6 V Digital Supply Voltage: 2.7 V to 6 V Sampling Rate: 1M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1196-2BCS8#PBF - 103889-LTC1196-2BCS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1196-2BCS8#PBF
103889-LTC1196-2BCS8#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1196-2BCS8#PBF 103889-LTC1196-2BCS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 103889-LTC1196-2BCS8 #PBF Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 8 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Analog Supply Voltage: 2.7 V to 6 V Digital Supply Voltage: 2.7 V to 6 V Sampling Rate: 1M

Manufacturer: Linear Technology
Win Source Part Number: 103889-LTC1196-2BCS8#PBF
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 8
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Analog Supply Voltage: 2.7 V to 6 V
Digital Supply Voltage: 2.7 V to 6 V
Sampling Rate: 1M

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 103889-LTC1196-2BCS8#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1196-2BCS8#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1745IFW#PBF - 020506-LTC1745IFW#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; TSSOP; 48-TSSOP
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1197LCS8#PBF - 127325-LTC1197LCS8#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SOP; 8-MSOP
Packing Method Tape Reel; Reel - TR
View Details