Win Source Electronics PMIC - PMIC - Battery Chargers - LTC1760IFW#PBF 782214-LTC1760IFW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782214-LTC1760IFW#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Package: 48-TFSOP (0.240", 6.10mm Width) Interface: I2C Battery Chemistry: Smart Batteries Number of Cells: 2 Current - Charging: Constant - Programmable Charge Current - Max: 4.43A Family Name: LTC1760 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TSSOP Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): ISL6255AHAZ-T; ISL6255HRZ; ISL6251AHRZ-T; ISL6255AHAZ; Introduction Date: May 12, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782214-LTC1760IFW#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Package: 48-TFSOP (0.240", 6.10mm Width) Interface: I2C Battery Chemistry: Smart Batteries Number of Cells: 2 Current - Charging: Constant - Programmable Charge Current - Max: 4.43A Family Name: LTC1760 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TSSOP Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): ISL6255AHAZ-T; ISL6255HRZ; ISL6251AHRZ-T; ISL6255AHAZ; Introduction Date: May 12, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC1760IFW#PBF - 782214-LTC1760IFW#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC1760IFW#PBF
782214-LTC1760IFW#PBF
PMIC - PMIC - Battery Chargers - LTC1760IFW#PBF 782214-LTC1760IFW#PBF
Manufacturer: Linear Technology Win Source Part Number: 782214-LTC1760IFW#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Package: 48-TFSOP (0.240", 6.10mm Width) Interface: I2C Battery Chemistry: Smart Batteries Number of Cells: 2 Current - Charging: Constant - Programmable Charge Current - Max: 4.43A Family Name: LTC1760 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TSSOP Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): ISL6255AHAZ-T; ISL6255HRZ; ISL6251AHRZ-T; ISL6255AHAZ; Introduction Date: May 12, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782214-LTC1760IFW#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 48-TFSOP (0.240", 6.10mm Width)
Interface: I2C
Battery Chemistry: Smart Batteries
Number of Cells: 2
Current - Charging: Constant - Programmable
Charge Current - Max: 4.43A
Family Name: LTC1760
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TSSOP
Voltage Supply MAX: 28V
Alternative Parts (Cross-Reference): ISL6255AHAZ-T; ISL6255HRZ; ISL6251AHRZ-T; ISL6255AHAZ;
Introduction Date: May 12, 2003
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 782214-LTC1760IFW#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC1760IFW#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LT1513-2CT7#PBF - 780535-LT1513-2CT7#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 2000 mA
View Details
PMIC - PMIC - Battery Chargers - LT1769CGN#TRPBF - 120049-LT1769CGN#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type SOP; SSOP; 28-SSOP
View Details
PMIC - PMIC - Battery Chargers - LTC4054ES5-4.2#TRPBF - 020633-LTC4054ES5-4.2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type TSOT-23-5
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LT3651EUHE-8.4#PBF - 781171-LT3651EUHE-8.4#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 2
Charge Current 4000 mA
View Details