Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4089EDJC-1#TRPBF 783895-LTC4089EDJC-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783895-LTC4089EDJC-1 #TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 22-WFDFN Exposed Pad Interface: USB Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 4.1V Family Name: LTC4089-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 22-DFN (6x3) Voltage Supply MAX: 5.5V, 36V Alternative Parts (Cross-Reference): MAX8804ZETA+TG104; ISL9238AHRTZ; MAX8844ZETD+; MAX8844YETD+; Introduction Date: July 14, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783895-LTC4089EDJC-1 #TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 22-WFDFN Exposed Pad Interface: USB Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 4.1V Family Name: LTC4089-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 22-DFN (6x3) Voltage Supply MAX: 5.5V, 36V Alternative Parts (Cross-Reference): MAX8804ZETA+TG104; ISL9238AHRTZ; MAX8844ZETD+; MAX8844YETD+; Introduction Date: July 14, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4089EDJC-1#TRPBF - 783895-LTC4089EDJC-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4089EDJC-1#TRPBF
783895-LTC4089EDJC-1#TRPBF
PMIC - PMIC - Battery Chargers - LTC4089EDJC-1#TRPBF 783895-LTC4089EDJC-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783895-LTC4089EDJC-1 #TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 22-WFDFN Exposed Pad Interface: USB Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 4.1V Family Name: LTC4089-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 22-DFN (6x3) Voltage Supply MAX: 5.5V, 36V Alternative Parts (Cross-Reference): MAX8804ZETA+TG104; ISL9238AHRTZ; MAX8844ZETD+; MAX8844YETD+; Introduction Date: July 14, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 783895-LTC4089EDJC-1#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 22-WFDFN Exposed Pad
Interface: USB
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Battery Pack Voltage: 4.1V
Family Name: LTC4089-1
Categories: Integrated Circuits (ICs)
Manufacturer Package: 22-DFN (6x3)
Voltage Supply MAX: 5.5V, 36V
Alternative Parts (Cross-Reference): MAX8804ZETA+TG104; ISL9238AHRTZ; MAX8844ZETD+; MAX8844YETD+;
Introduction Date: July 14, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 783895-LTC4089EDJC-1#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LTC4089EDJC-1#TRPBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC1729CMS8-4.1#TRPBF - 782195-LTC1729CMS8-4.1#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SSOP
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LT8490EUKJ#PBF - 781662-LT8490EUKJ#PBF - Win Source Electronics
Specs
Charger Type Linear
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Chargers - LTC1731ES8-4.1#TRPBF - 1061085-LTC1731ES8-4.1#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOIC; 8-SOIC
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4058EDD-4.2#PBF - 127174-LTC4058EDD-4.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 8-DFN (3x3)
Cells 1
View Details