Win Source Electronics Interface - Interface - Filters - Active - LTC1565-31CS8#TRPBF 782061-LTC1565-31CS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782061-LTC1565-31CS8 #TRPBF Packaging: Reel package Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 11 V, ±4.75 V ~ 5.5 V Filter Type: Linear Phase, Continuous-Time Low Pass Filter Order: 7th Frequency - Cutoff or Center: 650kHz Number of Filters: 1 Family Name: LTC1565-31 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): LTC1565-31CS8; LTC1565-31CS8#TR; LTC1565-31CS8#PBF; LTC1565-31IS8#TR; Introduction Date: May 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782061-LTC1565-31CS8 #TRPBF Packaging: Reel package Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 11 V, ±4.75 V ~ 5.5 V Filter Type: Linear Phase, Continuous-Time Low Pass Filter Order: 7th Frequency - Cutoff or Center: 650kHz Number of Filters: 1 Family Name: LTC1565-31 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): LTC1565-31CS8; LTC1565-31CS8#TR; LTC1565-31CS8#PBF; LTC1565-31IS8#TR; Introduction Date: May 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1565-31CS8#TRPBF - 782061-LTC1565-31CS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1565-31CS8#TRPBF
782061-LTC1565-31CS8#TRPBF
Interface - Interface - Filters - Active - LTC1565-31CS8#TRPBF 782061-LTC1565-31CS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782061-LTC1565-31CS8 #TRPBF Packaging: Reel package Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 11 V, ±4.75 V ~ 5.5 V Filter Type: Linear Phase, Continuous-Time Low Pass Filter Order: 7th Frequency - Cutoff or Center: 650kHz Number of Filters: 1 Family Name: LTC1565-31 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): LTC1565-31CS8; LTC1565-31CS8#TR; LTC1565-31CS8#PBF; LTC1565-31IS8#TR; Introduction Date: May 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 782061-LTC1565-31CS8#TRPBF
Packaging: Reel package
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 11 V, ±4.75 V ~ 5.5 V
Filter Type: Linear Phase, Continuous-Time Low Pass
Filter Order: 7th
Frequency - Cutoff or Center: 650kHz
Number of Filters: 1
Family Name: LTC1565-31
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): LTC1565-31CS8; LTC1565-31CS8#TR; LTC1565-31CS8#PBF; LTC1565-31IS8#TR;
Introduction Date: May 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 782061-LTC1565-31CS8#TRPBF
Product Name Interface - Interface - Filters - Active - LTC1565-31CS8#TRPBF
Supply Voltage Other; 4.75 V ~ 11 V~ ±4.75 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC489CN - 072635-LTC489CN - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1032ISW#PBF - 1057671-LT1032ISW#PBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 5 V ~ 15 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1484CS8#TRPBF - 1060769-LTC1484CS8#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 4000 kbps
View Details