Win Source Electronics Interface - Interface - Filters - Active - LTC1563-2CGN#PBF 782058-LTC1563-2CGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782058-LTC1563-2CGN# PBF Packaging: Tube Package: 16-SSOP (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 2.7 V ~ 11 V, ±2.7 V ~ 5.5 V Filter Type: Butterworth, Low Pass Switched Capacitor Filter Order: 4th Frequency - Cutoff or Center: 256kHz Number of Filters: 1 Family Name: LTC1563-2 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): LTC1563-3CGN#TR; LTC1563-2CGN#TR; LTC1563-3CGN; LTC1563-2CGN; Introduction Date: January 18, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782058-LTC1563-2CGN# PBF Packaging: Tube Package: 16-SSOP (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 2.7 V ~ 11 V, ±2.7 V ~ 5.5 V Filter Type: Butterworth, Low Pass Switched Capacitor Filter Order: 4th Frequency - Cutoff or Center: 256kHz Number of Filters: 1 Family Name: LTC1563-2 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): LTC1563-3CGN#TR; LTC1563-2CGN#TR; LTC1563-3CGN; LTC1563-2CGN; Introduction Date: January 18, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1563-2CGN#PBF - 782058-LTC1563-2CGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1563-2CGN#PBF
782058-LTC1563-2CGN#PBF
Interface - Interface - Filters - Active - LTC1563-2CGN#PBF 782058-LTC1563-2CGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 782058-LTC1563-2CGN# PBF Packaging: Tube Package: 16-SSOP (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 2.7 V ~ 11 V, ±2.7 V ~ 5.5 V Filter Type: Butterworth, Low Pass Switched Capacitor Filter Order: 4th Frequency - Cutoff or Center: 256kHz Number of Filters: 1 Family Name: LTC1563-2 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): LTC1563-3CGN#TR; LTC1563-2CGN#TR; LTC1563-3CGN; LTC1563-2CGN; Introduction Date: January 18, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782058-LTC1563-2CGN#PBF
Packaging: Tube
Package: 16-SSOP (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 11 V, ±2.7 V ~ 5.5 V
Filter Type: Butterworth, Low Pass Switched Capacitor
Filter Order: 4th
Frequency - Cutoff or Center: 256kHz
Number of Filters: 1
Family Name: LTC1563-2
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): LTC1563-3CGN#TR; LTC1563-2CGN#TR; LTC1563-3CGN; LTC1563-2CGN;
Introduction Date: January 18, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 782058-LTC1563-2CGN#PBF
Product Name Interface - Interface - Filters - Active - LTC1563-2CGN#PBF
Supply Voltage Other; 2.7 V ~ 11 V~ ±2.7 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Terminators - LTC1344CG - 1207410-LTC1344CG - Win Source Electronics
Specs
Supply Voltage Other; 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SSOP
View Details
Interface - Interface - Specialized - ISP1707AETTM - 1133916-ISP1707AETTM - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Package Type BGA; TFBGA
View Details
Interface - Interface - Filters - Active - LTC1059CS#PBF - 1060329-LTC1059CS#PBF - Win Source Electronics
Specs
Supply Voltage Other; ±2.37 V ~ 5 V
Package Type SOIC; 14-SOIC
View Details