Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1543CG#TRPBF 782036-LTC1543CG#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782036-LTC1543CG#TRP BF Packaging: Reel package Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 28-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: Multiprotocol Number of Drivers/Receivers: 3/3 Duplex: Full Receiver Hysteresis: 15mV Family Name: LTC1543 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): LTC1543CG#TR; LTC1543CG; LTC1543CG#PBF; MAX13172ECAI-T; Introduction Date: January 11, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782036-LTC1543CG#TRP BF Packaging: Reel package Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 28-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: Multiprotocol Number of Drivers/Receivers: 3/3 Duplex: Full Receiver Hysteresis: 15mV Family Name: LTC1543 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): LTC1543CG#TR; LTC1543CG; LTC1543CG#PBF; MAX13172ECAI-T; Introduction Date: January 11, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1543CG#TRPBF - 782036-LTC1543CG#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1543CG#TRPBF
782036-LTC1543CG#TRPBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC1543CG#TRPBF 782036-LTC1543CG#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782036-LTC1543CG#TRP BF Packaging: Reel package Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 28-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: Multiprotocol Number of Drivers/Receivers: 3/3 Duplex: Full Receiver Hysteresis: 15mV Family Name: LTC1543 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): LTC1543CG#TR; LTC1543CG; LTC1543CG#PBF; MAX13172ECAI-T; Introduction Date: January 11, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782036-LTC1543CG#TRPBF
Packaging: Reel package
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: Multiprotocol
Number of Drivers/Receivers: 3/3
Duplex: Full
Receiver Hysteresis: 15mV
Family Name: LTC1543
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): LTC1543CG#TR; LTC1543CG; LTC1543CG#PBF; MAX13172ECAI-T;
Introduction Date: January 11, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 782036-LTC1543CG#TRPBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1543CG#TRPBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC2856IMS8-1#TRPBF - 117973-LTC2856IMS8-1#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 20000 kbps
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4301LCMS8#TRPBF - 122346-LTC4301LCMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details