Win Source Electronics RF Power Controller ICs - LTC1757A-2EMS#TRPBF 110944-LTC1757A-2EMS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 110944-LTC1757A-2EMS #TRPBF Packaging: Reel - TR Features: Dual Output Frequency: 850MHz to 2GHz RF Type: Cellular, GSM, PCS, Wireless Modem, TDMA Categories: RF/IF and RFID Status: Active Case / Package: 10-MSOP Alternative Parts (Cross-Reference): TPS3421EGDRYT; ISL6265AHRTZ; LTC4402-2EMS#TR; LTC1757A-2EMS#TRPBF; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 110944-LTC1757A-2EMS #TRPBF Packaging: Reel - TR Features: Dual Output Frequency: 850MHz to 2GHz RF Type: Cellular, GSM, PCS, Wireless Modem, TDMA Categories: RF/IF and RFID Status: Active Case / Package: 10-MSOP Alternative Parts (Cross-Reference): TPS3421EGDRYT; ISL6265AHRTZ; LTC4402-2EMS#TR; LTC1757A-2EMS#TRPBF; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Controller ICs - LTC1757A-2EMS#TRPBF - 110944-LTC1757A-2EMS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
RF Power Controller ICs - LTC1757A-2EMS#TRPBF
110944-LTC1757A-2EMS#TRPBF
RF Power Controller ICs - LTC1757A-2EMS#TRPBF 110944-LTC1757A-2EMS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 110944-LTC1757A-2EMS #TRPBF Packaging: Reel - TR Features: Dual Output Frequency: 850MHz to 2GHz RF Type: Cellular, GSM, PCS, Wireless Modem, TDMA Categories: RF/IF and RFID Status: Active Case / Package: 10-MSOP Alternative Parts (Cross-Reference): TPS3421EGDRYT; ISL6265AHRTZ; LTC4402-2EMS#TR; LTC1757A-2EMS#TRPBF; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 110944-LTC1757A-2EMS#TRPBF
Packaging: Reel - TR
Features: Dual Output
Frequency: 850MHz to 2GHz
RF Type: Cellular, GSM, PCS, Wireless Modem, TDMA
Categories: RF/IF and RFID
Status: Active
Case / Package: 10-MSOP
Alternative Parts (Cross-Reference): TPS3421EGDRYT; ISL6265AHRTZ; LTC4402-2EMS#TR; LTC1757A-2EMS#TRPBF;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 110944-LTC1757A-2EMS#TRPBF
Product Name RF Power Controller ICs - LTC1757A-2EMS#TRPBF
Package Type SOP; 10-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1061ACN - 072423-LTC1061ACN - Win Source Electronics
Specs
Supply Voltage Other; 4.74 V ~ 16 V~ ±2.37 V ~ 8 V
Package Type DIP; PDIP; 20-PDIP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1383CS#TRPBF - 115972-LTC1383CS#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5 V
Data Rate 120 kbps
View Details