Win Source Electronics PMIC - PMIC - Battery Management - LTC1479CG#PBF 782001-LTC1479CG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782001-LTC1479CG#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 36-SSOP (0.209", 5.30mm Width) Function: Power Management Fault Protection: Over Current Battery Chemistry: Multi-Chemistry Family Name: LTC1479 Categories: Integrated Circuits (ICs) Manufacturer Package: 36-SSOP Alternative Parts (Cross-Reference): LTC1479CG; LTC1479CG#TR; LTC1479CG#TRPBF ; LTC1479IG#PBF; Introduction Date: June 27, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782001-LTC1479CG#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 36-SSOP (0.209", 5.30mm Width) Function: Power Management Fault Protection: Over Current Battery Chemistry: Multi-Chemistry Family Name: LTC1479 Categories: Integrated Circuits (ICs) Manufacturer Package: 36-SSOP Alternative Parts (Cross-Reference): LTC1479CG; LTC1479CG#TR; LTC1479CG#TRPBF ; LTC1479IG#PBF; Introduction Date: June 27, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC1479CG#PBF - 782001-LTC1479CG#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC1479CG#PBF
782001-LTC1479CG#PBF
PMIC - PMIC - Battery Management - LTC1479CG#PBF 782001-LTC1479CG#PBF
Manufacturer: Linear Technology Win Source Part Number: 782001-LTC1479CG#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 36-SSOP (0.209", 5.30mm Width) Function: Power Management Fault Protection: Over Current Battery Chemistry: Multi-Chemistry Family Name: LTC1479 Categories: Integrated Circuits (ICs) Manufacturer Package: 36-SSOP Alternative Parts (Cross-Reference): LTC1479CG; LTC1479CG#TR; LTC1479CG#TRPBF ; LTC1479IG#PBF; Introduction Date: June 27, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782001-LTC1479CG#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 36-SSOP (0.209", 5.30mm Width)
Function: Power Management
Fault Protection: Over Current
Battery Chemistry: Multi-Chemistry
Family Name: LTC1479
Categories: Integrated Circuits (ICs)
Manufacturer Package: 36-SSOP
Alternative Parts (Cross-Reference): LTC1479CG; LTC1479CG#TR; LTC1479CG#TRPBF ; LTC1479IG#PBF;
Introduction Date: June 27, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 782001-LTC1479CG#PBF
Product Name PMIC - PMIC - Battery Management - LTC1479CG#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4230CGN - 1209046-LTC4230CGN - Win Source Electronics
Specs
Output Options Inverting
Type SSOP
Supply Voltage 1.7 to 16.5 volts
View Details
PMIC - PMIC - Supervisors - NJU7700F45TE2 - 1082338-NJU7700F45TE2 - Win Source Electronics
Specs
Number of Supplies 1; 1
Features Watchdog Timer
Output Options Inverting
View Details
PMIC - PMIC - Battery Management - LTC1559CS8-3.3#TRPBF - 124574-LTC1559CS8-3.3#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1706EMS-85 - 1207967-LTC1706EMS-85 - Win Source Electronics
Specs
Output Options Inverting
IQ 1 µA
Supply Voltage 2.7 to 5.5 volts
View Details