Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC1706EMS-85 1207967-LTC1706EMS-85

Description
Manufacturer: Linear Technology Win Source Part Number: 1207967-LTC1706EMS-8 5 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: VID Voltage Programmer Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC1706-85 Categories: Integrated Circuits (ICs) Operating Supply Current: 1μA Manufacturer Homepage: www.linear.com Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): LTC1706EMS-85#TRM; LTC1706EMS-85#TR; LTC1706EMS-85#TRMPBF ; Introduction Date: December 14, 2001 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Unknown Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1207967-LTC1706EMS-8 5 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: VID Voltage Programmer Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC1706-85 Categories: Integrated Circuits (ICs) Operating Supply Current: 1μA Manufacturer Homepage: www.linear.com Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): LTC1706EMS-85#TRM; LTC1706EMS-85#TR; LTC1706EMS-85#TRMPBF ; Introduction Date: December 14, 2001 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Unknown Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1706EMS-85 - 1207967-LTC1706EMS-85 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1706EMS-85
1207967-LTC1706EMS-85
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1706EMS-85 1207967-LTC1706EMS-85
Manufacturer: Linear Technology Win Source Part Number: 1207967-LTC1706EMS-8 5 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: VID Voltage Programmer Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC1706-85 Categories: Integrated Circuits (ICs) Operating Supply Current: 1μA Manufacturer Homepage: www.linear.com Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): LTC1706EMS-85#TRM; LTC1706EMS-85#TR; LTC1706EMS-85#TRMPBF ; Introduction Date: December 14, 2001 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Unknown Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1207967-LTC1706EMS-85
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Applications: VID Voltage Programmer
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.5 V
Family Name: LTC1706-85
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1μA
Manufacturer Homepage: www.linear.com
Manufacturer Package: 10-MSOP
Alternative Parts (Cross-Reference): LTC1706EMS-85#TRM; LTC1706EMS-85#TR; LTC1706EMS-85#TRMPBF;
Introduction Date: December 14, 2001
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: Unknown
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1207967-LTC1706EMS-85
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC1706EMS-85
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - AXP805 - 1047203-AXP805 - Win Source Electronics
Specs
Output Options Inverting
Operating Temperature 125 C (257 F)
View Details
PMIC - PMIC - Battery Management - LTC6803HG-1#TRPBF - 1064055-LTC6803HG-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 44-SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Supervisors - LTC2934ITS8-2#TRMPBF - 020547-LTC2934ITS8-2#TRMPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Laser Drivers - LTC5100EUF#PBF - 124125-LTC5100EUF#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 16-QFN (4x4)
IQ 54000 µA
View Details