Win Source Electronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC1393CS#PBF 781894-LTC1393CS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781894-LTC1393CS#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Operating Supply Voltage: 2.7V Switch Circuit: SP4T Charge Injection: 1pC Channel Capacitance (CS(off), CD(off)): 3pF, 18pF Family Name: LTC1393 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 70 Ohm Dual Voltage Supply: ±5V Switch Time (Ton, Toff) (Maximum): 1.5μs, 1.2μs Current - Leakage (IS(off)) (Maximum): 5nA Alternative Parts (Cross-Reference): LTC1393CS#TR; LTC1393CS; LTC1393CGN; LTC1393CGN#TR; Introduction Date: March 11, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781894-LTC1393CS#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Operating Supply Voltage: 2.7V Switch Circuit: SP4T Charge Injection: 1pC Channel Capacitance (CS(off), CD(off)): 3pF, 18pF Family Name: LTC1393 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 70 Ohm Dual Voltage Supply: ±5V Switch Time (Ton, Toff) (Maximum): 1.5μs, 1.2μs Current - Leakage (IS(off)) (Maximum): 5nA Alternative Parts (Cross-Reference): LTC1393CS#TR; LTC1393CS; LTC1393CGN; LTC1393CGN#TR; Introduction Date: March 11, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC1393CS#PBF - 781894-LTC1393CS#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC1393CS#PBF
781894-LTC1393CS#PBF
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC1393CS#PBF 781894-LTC1393CS#PBF
Manufacturer: Linear Technology Win Source Part Number: 781894-LTC1393CS#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Operating Supply Voltage: 2.7V Switch Circuit: SP4T Charge Injection: 1pC Channel Capacitance (CS(off), CD(off)): 3pF, 18pF Family Name: LTC1393 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 70 Ohm Dual Voltage Supply: ±5V Switch Time (Ton, Toff) (Maximum): 1.5μs, 1.2μs Current - Leakage (IS(off)) (Maximum): 5nA Alternative Parts (Cross-Reference): LTC1393CS#TR; LTC1393CS; LTC1393CGN; LTC1393CGN#TR; Introduction Date: March 11, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781894-LTC1393CS#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Operating Supply Voltage: 2.7V
Switch Circuit: SP4T
Charge Injection: 1pC
Channel Capacitance (CS(off), CD(off)): 3pF, 18pF
Family Name: LTC1393
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
On-State Resistance (Maximum): 70 Ohm
Dual Voltage Supply: ±5V
Switch Time (Ton, Toff) (Maximum): 1.5μs, 1.2μs
Current - Leakage (IS(off)) (Maximum): 5nA
Alternative Parts (Cross-Reference): LTC1393CS#TR; LTC1393CS; LTC1393CGN; LTC1393CGN#TR;
Introduction Date: March 11, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 781894-LTC1393CS#PBF
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC1393CS#PBF
Supply Voltage Other; 2.7V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1060CN - 072422-LTC1060CN - Win Source Electronics
Specs
Supply Voltage Other; ±2.37 V ~ 5 V
Package Type DIP; PDIP; 20-PDIP
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4309CGN#PBF - 020660-LTC4309CGN#PBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.3 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Filters - Active - LTC1562ACG#PBF - 1060850-LTC1562ACG#PBF - Win Source Electronics
Specs
Supply Voltage Other; 4.75 V ~ 10.5 V~ ±4.75 V ~ 5.25 V
Package Type SOP; SSOP; 20-SSOP
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300-1CMS8#TRPBF - 117233-LTC4300-1CMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details