Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1350CSW#PBF 781883-LTC1350CSW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781883-LTC1350CSW#PB F Packaging: Tube Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 28-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: RS562 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 120KBd Family Name: LTC1350 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): LTC1350CSW#TRM; LTC1350CSW; LTC1350CSW#TR; LTC1350CNW; Introduction Date: January 30, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781883-LTC1350CSW#PB F Packaging: Tube Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 28-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: RS562 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 120KBd Family Name: LTC1350 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): LTC1350CSW#TRM; LTC1350CSW; LTC1350CSW#TR; LTC1350CNW; Introduction Date: January 30, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1350CSW#PBF - 781883-LTC1350CSW#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1350CSW#PBF
781883-LTC1350CSW#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC1350CSW#PBF 781883-LTC1350CSW#PBF
Manufacturer: Linear Technology Win Source Part Number: 781883-LTC1350CSW#PB F Packaging: Tube Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 28-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: RS562 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 120KBd Family Name: LTC1350 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): LTC1350CSW#TRM; LTC1350CSW; LTC1350CSW#TR; LTC1350CNW; Introduction Date: January 30, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781883-LTC1350CSW#PBF
Packaging: Tube
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: RS562
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 400mV
Data Rate: 120KBd
Family Name: LTC1350
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): LTC1350CSW#TRM; LTC1350CSW; LTC1350CSW#TR; LTC1350CNW;
Introduction Date: January 30, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 781883-LTC1350CSW#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1350CSW#PBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1032CN - 072168-LT1032CN - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 5 V ~ 15 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1131ACSW - 072212-LT1131ACSW - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1341CNW - 072256-LT1341CNW - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details