Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1350CNW#PBF 781882-LTC1350CNW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781882-LTC1350CNW#PB F Packaging: Tube Type: Transceiver Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 28-DIP (0.600", 15.24mm) Operating Supply Voltage: 3 V ~ 3.6 V Protocol: RS562 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 120KBd Family Name: LTC1350 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PDIP Alternative Parts (Cross-Reference): LTC1350CNW; LTC1350CSW#TRMPBF; LTC1350CSW; LTC1350CSW#TR; Introduction Date: January 30, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781882-LTC1350CNW#PB F Packaging: Tube Type: Transceiver Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 28-DIP (0.600", 15.24mm) Operating Supply Voltage: 3 V ~ 3.6 V Protocol: RS562 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 120KBd Family Name: LTC1350 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PDIP Alternative Parts (Cross-Reference): LTC1350CNW; LTC1350CSW#TRMPBF; LTC1350CSW; LTC1350CSW#TR; Introduction Date: January 30, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1350CNW#PBF - 781882-LTC1350CNW#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1350CNW#PBF
781882-LTC1350CNW#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC1350CNW#PBF 781882-LTC1350CNW#PBF
Manufacturer: Linear Technology Win Source Part Number: 781882-LTC1350CNW#PB F Packaging: Tube Type: Transceiver Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 28-DIP (0.600", 15.24mm) Operating Supply Voltage: 3 V ~ 3.6 V Protocol: RS562 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 120KBd Family Name: LTC1350 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PDIP Alternative Parts (Cross-Reference): LTC1350CNW; LTC1350CSW#TRMPBF; LTC1350CSW; LTC1350CSW#TR; Introduction Date: January 30, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781882-LTC1350CNW#PBF
Packaging: Tube
Type: Transceiver
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 28-DIP (0.600", 15.24mm)
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: RS562
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 400mV
Data Rate: 120KBd
Family Name: LTC1350
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-PDIP
Alternative Parts (Cross-Reference): LTC1350CNW; LTC1350CSW#TRMPBF; LTC1350CSW; LTC1350CSW#TR;
Introduction Date: January 30, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 781882-LTC1350CNW#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1350CNW#PBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4311CSC6#TRMPBF - 072626-LTC4311CSC6#TRMPBF - Win Source Electronics
Specs
Supply Voltage Other; 1.6 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SC-70-6
View Details
Interface - Interface - Filters - Active - LTC1069-1IN8 - 072427-LTC1069-1IN8 - Win Source Electronics
Specs
Supply Voltage Other; ±1.57 V ~ 5.5 V
Package Type DIP; PDIP; 8-PDIP
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4303CMS8#TRPBF - 111157-LTC4303CMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details