Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1345CNW#PBF 781880-LTC1345CNW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781880-LTC1345CNW#PB F Packaging: Tube Type: Transceiver Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 28-DIP (0.600", 15.24mm) Operating Supply Voltage: 4.75 V ~ 5.25 V Number of Drivers/Receivers: 2/3 Duplex: Full Receiver Hysteresis: 50mV Data Rate: 10MBd Family Name: LTC1345 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PDIP Alternative Parts (Cross-Reference): LTC1345CNW; LTC1345CSW#TR; LTC1345CSW; LTC1345CN#PBF; Introduction Date: April 11, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781880-LTC1345CNW#PB F Packaging: Tube Type: Transceiver Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 28-DIP (0.600", 15.24mm) Operating Supply Voltage: 4.75 V ~ 5.25 V Number of Drivers/Receivers: 2/3 Duplex: Full Receiver Hysteresis: 50mV Data Rate: 10MBd Family Name: LTC1345 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PDIP Alternative Parts (Cross-Reference): LTC1345CNW; LTC1345CSW#TR; LTC1345CSW; LTC1345CN#PBF; Introduction Date: April 11, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1345CNW#PBF - 781880-LTC1345CNW#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1345CNW#PBF
781880-LTC1345CNW#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC1345CNW#PBF 781880-LTC1345CNW#PBF
Manufacturer: Linear Technology Win Source Part Number: 781880-LTC1345CNW#PB F Packaging: Tube Type: Transceiver Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 28-DIP (0.600", 15.24mm) Operating Supply Voltage: 4.75 V ~ 5.25 V Number of Drivers/Receivers: 2/3 Duplex: Full Receiver Hysteresis: 50mV Data Rate: 10MBd Family Name: LTC1345 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PDIP Alternative Parts (Cross-Reference): LTC1345CNW; LTC1345CSW#TR; LTC1345CSW; LTC1345CN#PBF; Introduction Date: April 11, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781880-LTC1345CNW#PBF
Packaging: Tube
Type: Transceiver
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 28-DIP (0.600", 15.24mm)
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of Drivers/Receivers: 2/3
Duplex: Full
Receiver Hysteresis: 50mV
Data Rate: 10MBd
Family Name: LTC1345
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-PDIP
Alternative Parts (Cross-Reference): LTC1345CNW; LTC1345CSW#TR; LTC1345CSW; LTC1345CN#PBF;
Introduction Date: April 11, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 781880-LTC1345CNW#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1345CNW#PBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1134AISW#TRPBF - 122519-LT1134AISW#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1383CS#TRPBF - 115972-LTC1383CS#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5 V
Data Rate 120 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1133ACN - 072213-LT1133ACN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details