Win Source Electronics Interface - Interface - Signal Terminators - LTC1344IG#TRPBF 781879-LTC1344IG#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781879-LTC1344IG#TRP BF Packaging: Reel package Type: Cable Operating Temperature Range: -40°C ~ 85°C Package: 24-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Number of Terminations: 6 Family Name: LTC1344 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): LTC1344IG; LTC1344IG#TR; LTC1344IG#PBF; LTC1344CG; Introduction Date: March 08, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781879-LTC1344IG#TRP BF Packaging: Reel package Type: Cable Operating Temperature Range: -40°C ~ 85°C Package: 24-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Number of Terminations: 6 Family Name: LTC1344 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): LTC1344IG; LTC1344IG#TR; LTC1344IG#PBF; LTC1344CG; Introduction Date: March 08, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Terminators - LTC1344IG#TRPBF - 781879-LTC1344IG#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Terminators - LTC1344IG#TRPBF
781879-LTC1344IG#TRPBF
Interface - Interface - Signal Terminators - LTC1344IG#TRPBF 781879-LTC1344IG#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781879-LTC1344IG#TRP BF Packaging: Reel package Type: Cable Operating Temperature Range: -40°C ~ 85°C Package: 24-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Number of Terminations: 6 Family Name: LTC1344 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): LTC1344IG; LTC1344IG#TR; LTC1344IG#PBF; LTC1344CG; Introduction Date: March 08, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781879-LTC1344IG#TRPBF
Packaging: Reel package
Type: Cable
Operating Temperature Range: -40°C ~ 85°C
Package: 24-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of Terminations: 6
Family Name: LTC1344
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SSOP
Alternative Parts (Cross-Reference): LTC1344IG; LTC1344IG#TR; LTC1344IG#PBF; LTC1344CG;
Introduction Date: March 08, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 781879-LTC1344IG#TRPBF
Product Name Interface - Interface - Signal Terminators - LTC1344IG#TRPBF
Supply Voltage Other; 4.75 V ~ 5.25 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC2845CUHF#TRPBF - 113361-LTC2845CUHF#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1081IN - 072188-LT1081IN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Filters - Active - LTC1562CG#TRPBF - 1060852-LTC1562CG#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; 4.75 V ~ 10.5 V~ ±4.75 V ~ 5.25 V
Package Type SOP; SSOP; 20-SSOP
View Details