Win Source Electronics Interface - Interface - Signal Terminators - LTC1344CG#TRPBF 781878-LTC1344CG#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781878-LTC1344CG#TRP BF Packaging: Reel package Type: Cable Operating Temperature Range: 0°C ~ 70°C Package: 24-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Number of Terminations: 6 Family Name: LTC1344 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): LTC1344CG; LTC1344CG#TR; LTC1344CG#PBF; LTC1344IG; Introduction Date: March 08, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781878-LTC1344CG#TRP BF Packaging: Reel package Type: Cable Operating Temperature Range: 0°C ~ 70°C Package: 24-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Number of Terminations: 6 Family Name: LTC1344 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): LTC1344CG; LTC1344CG#TR; LTC1344CG#PBF; LTC1344IG; Introduction Date: March 08, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Terminators - LTC1344CG#TRPBF - 781878-LTC1344CG#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Terminators - LTC1344CG#TRPBF
781878-LTC1344CG#TRPBF
Interface - Interface - Signal Terminators - LTC1344CG#TRPBF 781878-LTC1344CG#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781878-LTC1344CG#TRP BF Packaging: Reel package Type: Cable Operating Temperature Range: 0°C ~ 70°C Package: 24-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Number of Terminations: 6 Family Name: LTC1344 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): LTC1344CG; LTC1344CG#TR; LTC1344CG#PBF; LTC1344IG; Introduction Date: March 08, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781878-LTC1344CG#TRPBF
Packaging: Reel package
Type: Cable
Operating Temperature Range: 0°C ~ 70°C
Package: 24-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of Terminations: 6
Family Name: LTC1344
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SSOP
Alternative Parts (Cross-Reference): LTC1344CG; LTC1344CG#TR; LTC1344CG#PBF; LTC1344IG;
Introduction Date: March 08, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 781878-LTC1344CG#TRPBF
Product Name Interface - Interface - Signal Terminators - LTC1344CG#TRPBF
Supply Voltage Other; 4.75 V ~ 5.25 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1131ACSW - 072212-LT1131ACSW - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1180ACSW#TRPBF - 124569-LT1180ACSW#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1518CS#TRPBF - 1060799-LTC1518CS#TRPBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 52000 kbps
View Details