Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1335IN#PBF 781873-LTC1335IN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781873-LTC1335IN#PBF Packaging: Tube Type: Transceiver Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 24-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS232, RS485 Number of Drivers/Receivers: 6/6 Duplex: Full Receiver Hysteresis: 70mV Data Rate: 120KBd Family Name: LTC1335 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-PDIP Alternative Parts (Cross-Reference): LTC1335IN; LTC1335ISW; LTC1335ISW#TRM; LTC1335ISW#TR; Introduction Date: January 26, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781873-LTC1335IN#PBF Packaging: Tube Type: Transceiver Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 24-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS232, RS485 Number of Drivers/Receivers: 6/6 Duplex: Full Receiver Hysteresis: 70mV Data Rate: 120KBd Family Name: LTC1335 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-PDIP Alternative Parts (Cross-Reference): LTC1335IN; LTC1335ISW; LTC1335ISW#TRM; LTC1335ISW#TR; Introduction Date: January 26, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1335IN#PBF - 781873-LTC1335IN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1335IN#PBF
781873-LTC1335IN#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC1335IN#PBF 781873-LTC1335IN#PBF
Manufacturer: Linear Technology Win Source Part Number: 781873-LTC1335IN#PBF Packaging: Tube Type: Transceiver Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 24-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS232, RS485 Number of Drivers/Receivers: 6/6 Duplex: Full Receiver Hysteresis: 70mV Data Rate: 120KBd Family Name: LTC1335 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-PDIP Alternative Parts (Cross-Reference): LTC1335IN; LTC1335ISW; LTC1335ISW#TRM; LTC1335ISW#TR; Introduction Date: January 26, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781873-LTC1335IN#PBF
Packaging: Tube
Type: Transceiver
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 24-DIP (0.300", 7.62mm)
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS232, RS485
Number of Drivers/Receivers: 6/6
Duplex: Full
Receiver Hysteresis: 70mV
Data Rate: 120KBd
Family Name: LTC1335
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-PDIP
Alternative Parts (Cross-Reference): LTC1335IN; LTC1335ISW; LTC1335ISW#TRM; LTC1335ISW#TR;
Introduction Date: January 26, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 781873-LTC1335IN#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1335IN#PBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1134ACN - 072214-LT1134ACN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Specialized - LTC4556EUF#TRPBF - 1063738-LTC4556EUF#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; 2.7 V ~ 5.5 V
Package Type 24-QFN (4x4)
View Details