Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1322ISW#PBF 781865-LTC1322ISW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781865-LTC1322ISW#PB F Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS562 Number of Drivers/Receivers: 6/6 Duplex: Full Receiver Hysteresis: 70mV Family Name: LTC1322 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): LTC1322ISW#TRM; LTC1322ISW#TR; LTC1322ISW; LTC1322IS; Introduction Date: January 26, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781865-LTC1322ISW#PB F Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS562 Number of Drivers/Receivers: 6/6 Duplex: Full Receiver Hysteresis: 70mV Family Name: LTC1322 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): LTC1322ISW#TRM; LTC1322ISW#TR; LTC1322ISW; LTC1322IS; Introduction Date: January 26, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1322ISW#PBF - 781865-LTC1322ISW#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1322ISW#PBF
781865-LTC1322ISW#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC1322ISW#PBF 781865-LTC1322ISW#PBF
Manufacturer: Linear Technology Win Source Part Number: 781865-LTC1322ISW#PB F Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS562 Number of Drivers/Receivers: 6/6 Duplex: Full Receiver Hysteresis: 70mV Family Name: LTC1322 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): LTC1322ISW#TRM; LTC1322ISW#TR; LTC1322ISW; LTC1322IS; Introduction Date: January 26, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781865-LTC1322ISW#PBF
Packaging: Tube
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS562
Number of Drivers/Receivers: 6/6
Duplex: Full
Receiver Hysteresis: 70mV
Family Name: LTC1322
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): LTC1322ISW#TRM; LTC1322ISW#TR; LTC1322ISW; LTC1322IS;
Introduction Date: January 26, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 781865-LTC1322ISW#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1322ISW#PBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC489CN - 072635-LTC489CN - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Filters - Active - LTC1562AIG - 1207733-LTC1562AIG - Win Source Electronics
Specs
Supply Voltage Other; 4.75V ~ 10.5V~ ±4.75V ~ 5.25V
Package Type SSOP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1794IFE#TRPBF - 1058778-LT1794IFE#TRPBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 18V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Specialized - LTC4556EUF#TRPBF - 1063738-LTC4556EUF#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; 2.7 V ~ 5.5 V
Package Type 24-QFN (4x4)
View Details