Win Source Electronics Interface - Interface - Filters - Active - LTC1264CSW#PBF 781816-LTC1264CSW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781816-LTC1264CSW#PB F Packaging: Tube Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: ±2.37 V ~ 8 V Filter Type: Universal Switched Capacitor Filter Order: 2nd Frequency - Cutoff or Center: 250kHz Number of Filters: 4 Family Name: LTC1264 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): LTC1264CSW#TR; LTC1264CSW#TRM; LTC1264CSW; LTC1264CS; Introduction Date: January 22, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781816-LTC1264CSW#PB F Packaging: Tube Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: ±2.37 V ~ 8 V Filter Type: Universal Switched Capacitor Filter Order: 2nd Frequency - Cutoff or Center: 250kHz Number of Filters: 4 Family Name: LTC1264 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): LTC1264CSW#TR; LTC1264CSW#TRM; LTC1264CSW; LTC1264CS; Introduction Date: January 22, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1264CSW#PBF - 781816-LTC1264CSW#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1264CSW#PBF
781816-LTC1264CSW#PBF
Interface - Interface - Filters - Active - LTC1264CSW#PBF 781816-LTC1264CSW#PBF
Manufacturer: Linear Technology Win Source Part Number: 781816-LTC1264CSW#PB F Packaging: Tube Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: ±2.37 V ~ 8 V Filter Type: Universal Switched Capacitor Filter Order: 2nd Frequency - Cutoff or Center: 250kHz Number of Filters: 4 Family Name: LTC1264 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): LTC1264CSW#TR; LTC1264CSW#TRM; LTC1264CSW; LTC1264CS; Introduction Date: January 22, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781816-LTC1264CSW#PBF
Packaging: Tube
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: ±2.37 V ~ 8 V
Filter Type: Universal Switched Capacitor
Filter Order: 2nd
Frequency - Cutoff or Center: 250kHz
Number of Filters: 4
Family Name: LTC1264
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): LTC1264CSW#TR; LTC1264CSW#TRM; LTC1264CSW; LTC1264CS;
Introduction Date: January 22, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 781816-LTC1264CSW#PBF
Product Name Interface - Interface - Filters - Active - LTC1264CSW#PBF
Supply Voltage Other; ±2.37 V ~ 8 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1519CS#PBF - 1060800-LTC1519CS#PBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 52000 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1545CG - 041251-LTC1545CG - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details