Win Source Electronics Interface - Interface - Filters - Active - LTC1164CSW#PBF 781784-LTC1164CSW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781784-LTC1164CSW#PB F Packaging: Tube Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: ±2.37 V ~ 8 V Filter Type: Universal Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 20kHz Number of Filters: 4 Family Name: LTC1164 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): LTC1164CSW#TRM; LTC1164ACSW#TRM; LTC1164CSW#TR; LTC1164CSW; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781784-LTC1164CSW#PB F Packaging: Tube Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: ±2.37 V ~ 8 V Filter Type: Universal Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 20kHz Number of Filters: 4 Family Name: LTC1164 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): LTC1164CSW#TRM; LTC1164ACSW#TRM; LTC1164CSW#TR; LTC1164CSW; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1164CSW#PBF - 781784-LTC1164CSW#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1164CSW#PBF
781784-LTC1164CSW#PBF
Interface - Interface - Filters - Active - LTC1164CSW#PBF 781784-LTC1164CSW#PBF
Manufacturer: Linear Technology Win Source Part Number: 781784-LTC1164CSW#PB F Packaging: Tube Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: ±2.37 V ~ 8 V Filter Type: Universal Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 20kHz Number of Filters: 4 Family Name: LTC1164 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): LTC1164CSW#TRM; LTC1164ACSW#TRM; LTC1164CSW#TR; LTC1164CSW; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 781784-LTC1164CSW#PBF
Packaging: Tube
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: ±2.37 V ~ 8 V
Filter Type: Universal Switched Capacitor
Filter Order: 8th
Frequency - Cutoff or Center: 20kHz
Number of Filters: 4
Family Name: LTC1164
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): LTC1164CSW#TRM; LTC1164ACSW#TRM; LTC1164CSW#TR; LTC1164CSW;
Introduction Date: March 14, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 781784-LTC1164CSW#PBF
Product Name Interface - Interface - Filters - Active - LTC1164CSW#PBF
Supply Voltage Other; ±2.37 V ~ 8 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - NJU6520CH - 1082302-NJU6520CH - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1384ISW#PBF - 1060605-LTC1384ISW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5 V
Data Rate 120 kbps
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4311CSC6#TRMPBF - 072626-LTC4311CSC6#TRMPBF - Win Source Electronics
Specs
Supply Voltage Other; 1.6 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SC-70-6
View Details
Interface - Interface - Specialized - HV9903K6-G - 1222267-HV9903K6-G - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details