Win Source Electronics Interface - Interface - Filters - Active - LTC1164-6CSW#PBF 781783-LTC1164-6CSW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781783-LTC1164-6CSW# PBF Packaging: Tube Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 16 V, ±2.375 V ~ 8 V Filter Type: Elliptic or Bessel Low Pass Filter Order: 8th Frequency - Cutoff or Center: 30kHz Number of Filters: 1 Family Name: LTC1164-6 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): LTC1164-6CSW#TR; LTC1164-6CSW#TRM; LTC1164-6CSW; LTC1164-6CN#PBF; Introduction Date: January 11, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781783-LTC1164-6CSW# PBF Packaging: Tube Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 16 V, ±2.375 V ~ 8 V Filter Type: Elliptic or Bessel Low Pass Filter Order: 8th Frequency - Cutoff or Center: 30kHz Number of Filters: 1 Family Name: LTC1164-6 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): LTC1164-6CSW#TR; LTC1164-6CSW#TRM; LTC1164-6CSW; LTC1164-6CN#PBF; Introduction Date: January 11, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1164-6CSW#PBF - 781783-LTC1164-6CSW#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1164-6CSW#PBF
781783-LTC1164-6CSW#PBF
Interface - Interface - Filters - Active - LTC1164-6CSW#PBF 781783-LTC1164-6CSW#PBF
Manufacturer: Linear Technology Win Source Part Number: 781783-LTC1164-6CSW# PBF Packaging: Tube Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 16 V, ±2.375 V ~ 8 V Filter Type: Elliptic or Bessel Low Pass Filter Order: 8th Frequency - Cutoff or Center: 30kHz Number of Filters: 1 Family Name: LTC1164-6 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): LTC1164-6CSW#TR; LTC1164-6CSW#TRM; LTC1164-6CSW; LTC1164-6CN#PBF; Introduction Date: January 11, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781783-LTC1164-6CSW#PBF
Packaging: Tube
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 16 V, ±2.375 V ~ 8 V
Filter Type: Elliptic or Bessel Low Pass
Filter Order: 8th
Frequency - Cutoff or Center: 30kHz
Number of Filters: 1
Family Name: LTC1164-6
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): LTC1164-6CSW#TR; LTC1164-6CSW#TRM; LTC1164-6CSW; LTC1164-6CN#PBF;
Introduction Date: January 11, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 781783-LTC1164-6CSW#PBF
Product Name Interface - Interface - Filters - Active - LTC1164-6CSW#PBF
Supply Voltage Other; 4.75 V ~ 16 V~ ±2.375 V ~ 8 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Analog Switches - Special Purpose - LT6555CGN#PBF - 118635-LT6555CGN#PBF - Win Source Electronics
Specs
Device Type Buffer
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOP; SSOP; 24-SSOP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1543IG#PBF - 1060825-LTC1543IG#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Specialized - NJU6468FC1-00 - 1082298-NJU6468FC1-00 - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Supply Voltage Other; 5.5 V
View Details