Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC1153IS8#TRPBF 781775-LTC1153IS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781775-LTC1153IS8#TR PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Applications: Overvoltage Protection, Circuit Breaker Mounting: SMD Operating Supply Voltage: 4.5 V ~ 18 V Family Name: LTC1153 Categories: Integrated Circuits (ICs) Operating Supply Current: 180μA Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): LTC1153IS8#TR; LTC1153IS8; LTC1153IN8; LTC1153IN8#PBF; Introduction Date: January 10, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781775-LTC1153IS8#TR PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Applications: Overvoltage Protection, Circuit Breaker Mounting: SMD Operating Supply Voltage: 4.5 V ~ 18 V Family Name: LTC1153 Categories: Integrated Circuits (ICs) Operating Supply Current: 180μA Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): LTC1153IS8#TR; LTC1153IS8; LTC1153IN8; LTC1153IN8#PBF; Introduction Date: January 10, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC1153IS8#TRPBF - 781775-LTC1153IS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC1153IS8#TRPBF
781775-LTC1153IS8#TRPBF
PMIC - PMIC - Power Management - Specialized - LTC1153IS8#TRPBF 781775-LTC1153IS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781775-LTC1153IS8#TR PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Applications: Overvoltage Protection, Circuit Breaker Mounting: SMD Operating Supply Voltage: 4.5 V ~ 18 V Family Name: LTC1153 Categories: Integrated Circuits (ICs) Operating Supply Current: 180μA Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): LTC1153IS8#TR; LTC1153IS8; LTC1153IN8; LTC1153IN8#PBF; Introduction Date: January 10, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 781775-LTC1153IS8#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: Overvoltage Protection, Circuit Breaker
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 18 V
Family Name: LTC1153
Categories: Integrated Circuits (ICs)
Operating Supply Current: 180μA
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): LTC1153IS8#TR; LTC1153IS8; LTC1153IN8; LTC1153IN8#PBF;
Introduction Date: January 10, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 781775-LTC1153IS8#TRPBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC1153IS8#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - LTC3577EUFF-1#PBF - 1062724-LTC3577EUFF-1#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 44-QFN (4x7)
Supply Voltage 4.35 to 5.5 volts
View Details
PMIC - PMIC - Hot Swap Controllers - LT4250HCS8#TRPBF - 109511-LT4250HCS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1600 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IS-2#PBF - 072613-LTC4151IS-2#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 16-SO
IQ 1200 µA
View Details