Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC1422CS8#PBF 020471-LTC1422CS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020471-LTC1422CS8#PB F Packaging: Tube/Rail Type: Hot Swap Controller Features: Auto Retry, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: FB, ON, /RESET, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 12 V Operating Supply Current: 650μA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020471-LTC1422CS8#PB F Packaging: Tube/Rail Type: Hot Swap Controller Features: Auto Retry, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: FB, ON, /RESET, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 12 V Operating Supply Current: 650μA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC1422CS8#PBF - 020471-LTC1422CS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC1422CS8#PBF
020471-LTC1422CS8#PBF
PMIC - PMIC - Hot Swap Controllers - LTC1422CS8#PBF 020471-LTC1422CS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 020471-LTC1422CS8#PB F Packaging: Tube/Rail Type: Hot Swap Controller Features: Auto Retry, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: FB, ON, /RESET, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 12 V Operating Supply Current: 650μA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 020471-LTC1422CS8#PBF
Packaging: Tube/Rail
Type: Hot Swap Controller
Features: Auto Retry, UVLO
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate
Feature Pins: FB, ON, /RESET, TIMER
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 12 V
Operating Supply Current: 650μA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 020471-LTC1422CS8#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC1422CS8#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2928IUHF#TRPBF - 117437-LTC2928IUHF#TRPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Inverting; Active Low
Type 38-QFN (5x7)
View Details
PMIC - PMIC - Supervisors - LTC1726IS8-2.5 - 1207981-LTC1726IS8-2.5 - Win Source Electronics
Specs
Features Watchdog Timer
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC2903IS6-E1#TRMPBF - 020543-LTC2903IS6-E1#TRMPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-6
View Details
PMIC - PMIC - Supervisors - LTC1232IS8#TRPBF - 1060476-LTC1232IS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details