Win Source Electronics Interface - Interface - Filters - Active - LTC1065IN8#PBF 781738-LTC1065IN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781738-LTC1065IN8#PB F Packaging: Tube Mounting Style: Through Hole Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: ±2.37 V ~ 8 V Filter Type: Bessel, Low Pass Switched Capacitor Filter Order: 5th Frequency - Cutoff or Center: 50kHz Number of Filters: 1 Family Name: LTC1065 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): MXL1062CN8+; MXL1062CN8; 5962-9159502MJA; 5962-9159502MPA; Introduction Date: January 08, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781738-LTC1065IN8#PB F Packaging: Tube Mounting Style: Through Hole Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: ±2.37 V ~ 8 V Filter Type: Bessel, Low Pass Switched Capacitor Filter Order: 5th Frequency - Cutoff or Center: 50kHz Number of Filters: 1 Family Name: LTC1065 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): MXL1062CN8+; MXL1062CN8; 5962-9159502MJA; 5962-9159502MPA; Introduction Date: January 08, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1065IN8#PBF - 781738-LTC1065IN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1065IN8#PBF
781738-LTC1065IN8#PBF
Interface - Interface - Filters - Active - LTC1065IN8#PBF 781738-LTC1065IN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 781738-LTC1065IN8#PB F Packaging: Tube Mounting Style: Through Hole Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: ±2.37 V ~ 8 V Filter Type: Bessel, Low Pass Switched Capacitor Filter Order: 5th Frequency - Cutoff or Center: 50kHz Number of Filters: 1 Family Name: LTC1065 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): MXL1062CN8+; MXL1062CN8; 5962-9159502MJA; 5962-9159502MPA; Introduction Date: January 08, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781738-LTC1065IN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Package: 8-DIP (0.300", 7.62mm)
Operating Supply Voltage: ±2.37 V ~ 8 V
Filter Type: Bessel, Low Pass Switched Capacitor
Filter Order: 5th
Frequency - Cutoff or Center: 50kHz
Number of Filters: 1
Family Name: LTC1065
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): MXL1062CN8+; MXL1062CN8; 5962-9159502MJA; 5962-9159502MPA;
Introduction Date: January 08, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 781738-LTC1065IN8#PBF
Product Name Interface - Interface - Filters - Active - LTC1065IN8#PBF
Supply Voltage Other; ±2.37 V ~ 8 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Analog Switches - Special Purpose - LT1205CS#TRPBF - 115999-LT1205CS#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1543CGTR - 041250-LTC1543CGTR - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC2856IDD-2#TRPBF - 117544-LTC2856IDD-2#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details