Win Source Electronics Interface - Interface - Filters - Active - LTC1064-2CN#PBF 781730-LTC1064-2CN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781730-LTC1064-2CN#P BF Packaging: Tube Mounting Style: Through Hole Package: 14-DIP (0.300", 7.62mm) Operating Supply Voltage: ±2.37 V ~ 8 V Filter Type: Butterworth, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 140kHz Number of Filters: 1 Family Name: LTC1064-2 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-PDIP Alternative Parts (Cross-Reference): LTC1064-2CN; LTC1064-2CS; LTC1064-2CSW#TR; LTC1064-2CSW#TRM; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781730-LTC1064-2CN#P BF Packaging: Tube Mounting Style: Through Hole Package: 14-DIP (0.300", 7.62mm) Operating Supply Voltage: ±2.37 V ~ 8 V Filter Type: Butterworth, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 140kHz Number of Filters: 1 Family Name: LTC1064-2 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-PDIP Alternative Parts (Cross-Reference): LTC1064-2CN; LTC1064-2CS; LTC1064-2CSW#TR; LTC1064-2CSW#TRM; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1064-2CN#PBF - 781730-LTC1064-2CN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1064-2CN#PBF
781730-LTC1064-2CN#PBF
Interface - Interface - Filters - Active - LTC1064-2CN#PBF 781730-LTC1064-2CN#PBF
Manufacturer: Linear Technology Win Source Part Number: 781730-LTC1064-2CN#P BF Packaging: Tube Mounting Style: Through Hole Package: 14-DIP (0.300", 7.62mm) Operating Supply Voltage: ±2.37 V ~ 8 V Filter Type: Butterworth, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 140kHz Number of Filters: 1 Family Name: LTC1064-2 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-PDIP Alternative Parts (Cross-Reference): LTC1064-2CN; LTC1064-2CS; LTC1064-2CSW#TR; LTC1064-2CSW#TRM; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781730-LTC1064-2CN#PBF
Packaging: Tube
Mounting Style: Through Hole
Package: 14-DIP (0.300", 7.62mm)
Operating Supply Voltage: ±2.37 V ~ 8 V
Filter Type: Butterworth, Low Pass Switched Capacitor
Filter Order: 8th
Frequency - Cutoff or Center: 140kHz
Number of Filters: 1
Family Name: LTC1064-2
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-PDIP
Alternative Parts (Cross-Reference): LTC1064-2CN; LTC1064-2CS; LTC1064-2CSW#TR; LTC1064-2CSW#TRM;
Introduction Date: March 14, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 781730-LTC1064-2CN#PBF
Product Name Interface - Interface - Filters - Active - LTC1064-2CN#PBF
Supply Voltage Other; ±2.37 V ~ 8 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1039CN16#PBF - 020201-LT1039CN16#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 5 V ~ 15 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1690CN8#PBF - 1061031-LTC1690CN8#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 5000 kbps
View Details