Win Source Electronics Interface - Interface - Filters - Active - LTC1060CSW#PBF 781726-LTC1060CSW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781726-LTC1060CSW#PB F Packaging: Tube Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: ±2.37 V ~ 5 V Filter Type: Universal Switched Capacitor Filter Order: 4th Frequency - Cutoff or Center: 30kHz Number of Filters: 2 Family Name: LTC1060 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): LMF100CIWM/HAPB; LMF100CIWM; LMF100CIWMXHALF; LMF100CIWMX/HAPB ; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781726-LTC1060CSW#PB F Packaging: Tube Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: ±2.37 V ~ 5 V Filter Type: Universal Switched Capacitor Filter Order: 4th Frequency - Cutoff or Center: 30kHz Number of Filters: 2 Family Name: LTC1060 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): LMF100CIWM/HAPB; LMF100CIWM; LMF100CIWMXHALF; LMF100CIWMX/HAPB ; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1060CSW#PBF - 781726-LTC1060CSW#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1060CSW#PBF
781726-LTC1060CSW#PBF
Interface - Interface - Filters - Active - LTC1060CSW#PBF 781726-LTC1060CSW#PBF
Manufacturer: Linear Technology Win Source Part Number: 781726-LTC1060CSW#PB F Packaging: Tube Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: ±2.37 V ~ 5 V Filter Type: Universal Switched Capacitor Filter Order: 4th Frequency - Cutoff or Center: 30kHz Number of Filters: 2 Family Name: LTC1060 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): LMF100CIWM/HAPB; LMF100CIWM; LMF100CIWMXHALF; LMF100CIWMX/HAPB ; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781726-LTC1060CSW#PBF
Packaging: Tube
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: ±2.37 V ~ 5 V
Filter Type: Universal Switched Capacitor
Filter Order: 4th
Frequency - Cutoff or Center: 30kHz
Number of Filters: 2
Family Name: LTC1060
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): LMF100CIWM/HAPB; LMF100CIWM; LMF100CIWMXHALF; LMF100CIWMX/HAPB ;
Introduction Date: March 14, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 781726-LTC1060CSW#PBF
Product Name Interface - Interface - Filters - Active - LTC1060CSW#PBF
Supply Voltage Other; ±2.37 V ~ 5 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1327CG#TRPBF - 125142-LTC1327CG#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3.3V
Data Rate 120 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1481CN8 - 072476-LTC1481CN8 - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 2500 kbps
View Details