Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6604CUFF-10#PBF 781609-LT6604CUFF-10#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781609-LT6604CUFF-10 #PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 34-WFQFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Differential Amplifier Type: Differential Current - Input Bias: 40μA Voltage - Input Offset: 8mV Family Name: LT6604-10 Categories: Integrated Circuits (ICs) Operating Supply Current: 36mA Manufacturer Package: 34-QFN-EP (4x7) Dual Supply Voltage (±): 3 V ~ 11 V, ±1.5 V ~ 5.5 V Alternative Parts (Cross-Reference): LT6604CUFF-10#TRPBF; LT6604IUFF-10#TRPBF; LT6604IUFF-10#PBF; Introduction Date: July 29, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781609-LT6604CUFF-10 #PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 34-WFQFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Differential Amplifier Type: Differential Current - Input Bias: 40μA Voltage - Input Offset: 8mV Family Name: LT6604-10 Categories: Integrated Circuits (ICs) Operating Supply Current: 36mA Manufacturer Package: 34-QFN-EP (4x7) Dual Supply Voltage (±): 3 V ~ 11 V, ±1.5 V ~ 5.5 V Alternative Parts (Cross-Reference): LT6604CUFF-10#TRPBF; LT6604IUFF-10#TRPBF; LT6604IUFF-10#PBF; Introduction Date: July 29, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6604CUFF-10#PBF - 781609-LT6604CUFF-10#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6604CUFF-10#PBF
781609-LT6604CUFF-10#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6604CUFF-10#PBF 781609-LT6604CUFF-10#PBF
Manufacturer: Linear Technology Win Source Part Number: 781609-LT6604CUFF-10 #PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 34-WFQFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Differential Amplifier Type: Differential Current - Input Bias: 40μA Voltage - Input Offset: 8mV Family Name: LT6604-10 Categories: Integrated Circuits (ICs) Operating Supply Current: 36mA Manufacturer Package: 34-QFN-EP (4x7) Dual Supply Voltage (±): 3 V ~ 11 V, ±1.5 V ~ 5.5 V Alternative Parts (Cross-Reference): LT6604CUFF-10#TRPBF; LT6604IUFF-10#TRPBF; LT6604IUFF-10#PBF; Introduction Date: July 29, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781609-LT6604CUFF-10#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 34-WFQFN Exposed Pad
Number of Circuits: 2
Mounting: SMD
Output Type: Differential
Amplifier Type: Differential
Current - Input Bias: 40μA
Voltage - Input Offset: 8mV
Family Name: LT6604-10
Categories: Integrated Circuits (ICs)
Operating Supply Current: 36mA
Manufacturer Package: 34-QFN-EP (4x7)
Dual Supply Voltage (±): 3 V ~ 11 V, ±1.5 V ~ 5.5 V
Alternative Parts (Cross-Reference): LT6604CUFF-10#TRPBF; LT6604IUFF-10#TRPBF; LT6604IUFF-10#PBF;
Introduction Date: July 29, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 781609-LT6604CUFF-10#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6604CUFF-10#PBF
Source Current (IS) 36 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1464CS8 - 072274-LT1464CS8 - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 15 volts
Source Current (IS) 0.1450 milliamps
VOS 0.6000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1630IS8#TRPBF - 1058503-LT1630IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 4.1 milliamps
VOS 0.2200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP27GN8 - 060787-OP27GN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0300 millivolts
IBIAS 0.0150 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP237GN - 060777-OP237GN - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0600 millivolts
IBIAS 0.0150 µA
View Details