Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1178IN8 072231-LT1178IN8

Description
Manufacturer: Linear Technology Win Source Part Number: 072231-LT1178IN8 Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 0.04 V/μs Current - Input Bias: 3nA Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V Operating Supply Current: 17μA Gain Bandwidth Product (GBP): 85kHz
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072231-LT1178IN8 Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 0.04 V/μs Current - Input Bias: 3nA Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V Operating Supply Current: 17μA Gain Bandwidth Product (GBP): 85kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1178IN8 - 072231-LT1178IN8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1178IN8
072231-LT1178IN8
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1178IN8 072231-LT1178IN8
Manufacturer: Linear Technology Win Source Part Number: 072231-LT1178IN8 Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 0.04 V/μs Current - Input Bias: 3nA Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V Operating Supply Current: 17μA Gain Bandwidth Product (GBP): 85kHz

Manufacturer: Linear Technology
Win Source Part Number: 072231-LT1178IN8
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.04 V/μs
Current - Input Bias: 3nA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V
Operating Supply Current: 17μA
Gain Bandwidth Product (GBP): 85kHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 072231-LT1178IN8
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1178IN8
Supply Voltage (VS) 5 to 30 volts
Source Current (IS) 0.0170 milliamps
VOS 0.1000 millivolts
IBIAS 0.0030 µA
GBW 0.0850 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490AIMS8#TRPBF - 1058354-LT1490AIMS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.2500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1115CN8 - 072201-LT1115CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 20 volts
Source Current (IS) 8.5 milliamps
VOS 0.0500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1013ACN8 - 041229-LT1013ACN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 44 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0400 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6240IS8#PBF - 072642-LTC6240IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.8 to 6 volts
Source Current (IS) 2 milliamps
VOS 0.0500 millivolts
View Details