Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RH1498MW 1009943-RH1498MW

Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009943-RH1498MW Height: 2.29 mm Number of Channels: 2 Number of Pins: 10 Input Bias Current: 250 nA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Output Current per Channel: 30 mA Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -55 °C Max Supply Voltage: 36 V Nominal Supply Current: 1.8 mA Max Junction Temperature (Tj): 150 °C Input Offset Voltage (Vos): 200 µV
Request a Quote
Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009943-RH1498MW Height: 2.29 mm Number of Channels: 2 Number of Pins: 10 Input Bias Current: 250 nA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Output Current per Channel: 30 mA Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -55 °C Max Supply Voltage: 36 V Nominal Supply Current: 1.8 mA Max Junction Temperature (Tj): 150 °C Input Offset Voltage (Vos): 200 µV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RH1498MW - 1009943-RH1498MW - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RH1498MW
1009943-RH1498MW
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RH1498MW 1009943-RH1498MW
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009943-RH1498MW Height: 2.29 mm Number of Channels: 2 Number of Pins: 10 Input Bias Current: 250 nA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Output Current per Channel: 30 mA Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -55 °C Max Supply Voltage: 36 V Nominal Supply Current: 1.8 mA Max Junction Temperature (Tj): 150 °C Input Offset Voltage (Vos): 200 µV

Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1009943-RH1498MW
Height: 2.29 mm
Number of Channels: 2
Number of Pins: 10
Input Bias Current: 250 nA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Output Current per Channel: 30 mA
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Min Operating Temperature: -55 °C
Max Supply Voltage: 36 V
Nominal Supply Current: 1.8 mA
Max Junction Temperature (Tj): 150 °C
Input Offset Voltage (Vos): 200 µV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1009943-RH1498MW
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RH1498MW
VOS 0.2000 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1114IN#PBF - 1057818-LT1114IN#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1006CN8 - 072148-LT1006CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 30 volts
Source Current (IS) 0.3600 milliamps
VOS 0.0300 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490CN8 - 072276-LT1490CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.2500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1784IS5#TRMPBF - 1058705-LT1784IS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 18 volts
Source Current (IS) 0.5000 milliamps
VOS 1.6 millivolts
View Details