Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1167AIN8#PBF 1057929-LT1167AIN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1057929-LT1167AIN8#P BF Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: Instrumentation Slew Rate: 1.2 V/μs Current - Input Bias: 50pA Voltage - Input Offset: 15μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.6 V to 36 V, ±2.3 V to 18 V Operating Supply Current: 900μA Channel Output Current: 27mA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1057929-LT1167AIN8#P BF Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: Instrumentation Slew Rate: 1.2 V/μs Current - Input Bias: 50pA Voltage - Input Offset: 15μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.6 V to 36 V, ±2.3 V to 18 V Operating Supply Current: 900μA Channel Output Current: 27mA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1167AIN8#PBF - 1057929-LT1167AIN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1167AIN8#PBF
1057929-LT1167AIN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1167AIN8#PBF 1057929-LT1167AIN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 1057929-LT1167AIN8#P BF Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: Instrumentation Slew Rate: 1.2 V/μs Current - Input Bias: 50pA Voltage - Input Offset: 15μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.6 V to 36 V, ±2.3 V to 18 V Operating Supply Current: 900μA Channel Output Current: 27mA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1057929-LT1167AIN8#PBF
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: Instrumentation
Slew Rate: 1.2 V/μs
Current - Input Bias: 50pA
Voltage - Input Offset: 15μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.6 V to 36 V, ±2.3 V to 18 V
Operating Supply Current: 900μA
Channel Output Current: 27mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1057929-LT1167AIN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1167AIN8#PBF
Supply Voltage (VS) 4.6 to 36 volts
Source Current (IS) 0.9000 milliamps
VOS 0.0150 millivolts
IBIAS 5.00E-5 µA
GBW 1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1079ACN - 072183-LT1079ACN - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 30 volts
Source Current (IS) 0.0460 milliamps
VOS 0.0500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT2078ACS8#TRPBF - 1059051-LT2078ACS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0460 milliamps
VOS 0.0500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1495IN8#PBF - 1058372-LT1495IN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0014 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1815CS5#TRMPBF - 1058834-LT1815CS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 11 volts
Source Current (IS) 6.5 milliamps
VOS 0.2000 millivolts
View Details