Win Source Electronics Interface - Interface - Analog Switches - Special Purpose - LT6555IUF#PBF 781602-LT6555IUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781602-LT6555IUF#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buffered, RGB Package: 24-WFQFN Exposed Pad Applications: Video Operating Supply Voltage: 4.5 V ~ 12 V Switch Circuit: SPDT -3db Bandwidth: 650MHz Number of Channels: 3 Family Name: LT6555 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (4x4) Dual Voltage Supply: ±2.25 V ~ 6 V Alternative Parts (Cross-Reference): LT6555CUF#TR; LT6555IUF#TR; LT6555IUF; Introduction Date: April 29, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781602-LT6555IUF#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buffered, RGB Package: 24-WFQFN Exposed Pad Applications: Video Operating Supply Voltage: 4.5 V ~ 12 V Switch Circuit: SPDT -3db Bandwidth: 650MHz Number of Channels: 3 Family Name: LT6555 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (4x4) Dual Voltage Supply: ±2.25 V ~ 6 V Alternative Parts (Cross-Reference): LT6555CUF#TR; LT6555IUF#TR; LT6555IUF; Introduction Date: April 29, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - LT6555IUF#PBF - 781602-LT6555IUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - LT6555IUF#PBF
781602-LT6555IUF#PBF
Interface - Interface - Analog Switches - Special Purpose - LT6555IUF#PBF 781602-LT6555IUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 781602-LT6555IUF#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buffered, RGB Package: 24-WFQFN Exposed Pad Applications: Video Operating Supply Voltage: 4.5 V ~ 12 V Switch Circuit: SPDT -3db Bandwidth: 650MHz Number of Channels: 3 Family Name: LT6555 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (4x4) Dual Voltage Supply: ±2.25 V ~ 6 V Alternative Parts (Cross-Reference): LT6555CUF#TR; LT6555IUF#TR; LT6555IUF; Introduction Date: April 29, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781602-LT6555IUF#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buffered, RGB
Package: 24-WFQFN Exposed Pad
Applications: Video
Operating Supply Voltage: 4.5 V ~ 12 V
Switch Circuit: SPDT
-3db Bandwidth: 650MHz
Number of Channels: 3
Family Name: LT6555
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-QFN (4x4)
Dual Voltage Supply: ±2.25 V ~ 6 V
Alternative Parts (Cross-Reference): LT6555CUF#TR; LT6555IUF#TR; LT6555IUF;
Introduction Date: April 29, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 781602-LT6555IUF#PBF
Product Name Interface - Interface - Analog Switches - Special Purpose - LT6555IUF#PBF
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - NJU6452AFG1 - 1170052-NJU6452AFG1 - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1132ACSW - 086915-LT1132ACSW - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Specialized - NJU6468FC1-00 - 1082298-NJU6468FC1-00 - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Supply Voltage Other; 5.5 V
View Details