Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LT6301CFE#PBF 781587-LT6301CFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781587-LT6301CFE#PBF Packaging: Tube Type: Driver Operating Temperature Range: -40°C ~ 85°C Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Operating Supply Voltage: 5 V ~ 12 V Protocol: xDSL Number of Drivers/Receivers: 2/0 Family Name: LT6301 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-TSSOP-EP Alternative Parts (Cross-Reference): LT6301IFE; LT6301CFE#TR; LT6301CFE; LT6301CFE#TRPBF; Introduction Date: November 27, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781587-LT6301CFE#PBF Packaging: Tube Type: Driver Operating Temperature Range: -40°C ~ 85°C Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Operating Supply Voltage: 5 V ~ 12 V Protocol: xDSL Number of Drivers/Receivers: 2/0 Family Name: LT6301 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-TSSOP-EP Alternative Parts (Cross-Reference): LT6301IFE; LT6301CFE#TR; LT6301CFE; LT6301CFE#TRPBF; Introduction Date: November 27, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LT6301CFE#PBF - 781587-LT6301CFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LT6301CFE#PBF
781587-LT6301CFE#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LT6301CFE#PBF 781587-LT6301CFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 781587-LT6301CFE#PBF Packaging: Tube Type: Driver Operating Temperature Range: -40°C ~ 85°C Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Operating Supply Voltage: 5 V ~ 12 V Protocol: xDSL Number of Drivers/Receivers: 2/0 Family Name: LT6301 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-TSSOP-EP Alternative Parts (Cross-Reference): LT6301IFE; LT6301CFE#TR; LT6301CFE; LT6301CFE#TRPBF; Introduction Date: November 27, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781587-LT6301CFE#PBF
Packaging: Tube
Type: Driver
Operating Temperature Range: -40°C ~ 85°C
Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Operating Supply Voltage: 5 V ~ 12 V
Protocol: xDSL
Number of Drivers/Receivers: 2/0
Family Name: LT6301
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-TSSOP-EP
Alternative Parts (Cross-Reference): LT6301IFE; LT6301CFE#TR; LT6301CFE; LT6301CFE#TRPBF;
Introduction Date: November 27, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 781587-LT6301CFE#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LT6301CFE#PBF
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC487CN#PBF - 072634-LTC487CN#PBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1132ACSW#PBF - 115939-LT1132ACSW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Filters - Active - LTC1064-7CN - 1207086-LTC1064-7CN - Win Source Electronics
Specs
Supply Voltage Other; ±2.37V ~ 8V
Package Type DIP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1081ISW#PBF - 121308-LT1081ISW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details