Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LT4256-1CS8#PBF 781403-LT4256-1CS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781403-LT4256-1CS8#P BF Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Latched Fault Package: 8-SOIC (0.154", 3.90mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 10.8 V ~ 80 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate, UVLO Feature Pins: FB, PWRGD, TIMER, UV Family Name: LT4256-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.8mA Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MAX5933AESA+T; MAX5933AESA-T; MAX5933AESA; MAX5933AESA+; Introduction Date: January 21, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781403-LT4256-1CS8#P BF Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Latched Fault Package: 8-SOIC (0.154", 3.90mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 10.8 V ~ 80 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate, UVLO Feature Pins: FB, PWRGD, TIMER, UV Family Name: LT4256-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.8mA Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MAX5933AESA+T; MAX5933AESA-T; MAX5933AESA; MAX5933AESA+; Introduction Date: January 21, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LT4256-1CS8#PBF - 781403-LT4256-1CS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LT4256-1CS8#PBF
781403-LT4256-1CS8#PBF
PMIC - PMIC - Hot Swap Controllers - LT4256-1CS8#PBF 781403-LT4256-1CS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 781403-LT4256-1CS8#P BF Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Latched Fault Package: 8-SOIC (0.154", 3.90mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 10.8 V ~ 80 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate, UVLO Feature Pins: FB, PWRGD, TIMER, UV Family Name: LT4256-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.8mA Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MAX5933AESA+T; MAX5933AESA-T; MAX5933AESA; MAX5933AESA+; Introduction Date: January 21, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781403-LT4256-1CS8#PBF
Packaging: Tube
Type: Hot Swap Controller
Operating Temperature Range: 0°C ~ 70°C
Features: Latched Fault
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: General
Mounting: SMD
Operating Supply Voltage: 10.8 V ~ 80 V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, Slew Rate, UVLO
Feature Pins: FB, PWRGD, TIMER, UV
Family Name: LT4256-1
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.8mA
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MAX5933AESA+T; MAX5933AESA-T; MAX5933AESA; MAX5933AESA+;
Introduction Date: January 21, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 781403-LT4256-1CS8#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LT4256-1CS8#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2933CDHD#PBF - 1062272-LTC2933CDHD#PBF - Win Source Electronics
Specs
Number of Supplies 6
Output Options Open Drain; Inverting; Active Low
Type 16-DFN (5x4)
View Details
PMIC - PMIC - Supervisors - LTC1232CN8 - 072442-LTC1232CN8 - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type DIP; PDIP; 8-PDIP
View Details
Newest Parts - LTC1726EMS8-2.5 - 1207977-LTC1726EMS8-2.5 - Win Source Electronics
Specs
Features Watchdog Timer
Output Options Inverting
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1645CS8#PBF - 121937-LTC1645CS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1100 µA
View Details