Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LT4250LIS8#TRPBF 781401-LT4250LIS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781401-LT4250LIS8#TR PBF Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Fault Timeout Package: 8-SOIC (0.154", 3.90mm Width) Applications: -48V Mounting: SMD Operating Supply Voltage: -80 V ~ 18 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Latched Fault, OVP, UVLO Feature Pins: DRAIN, /PWRGD, OV, UV Family Name: LT4250L Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): LT4250LIS8; LT4250LIS8#TR; LT4250LIN8#TRPBF; LT4250LIN8#PBF; Introduction Date: May 02, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781401-LT4250LIS8#TR PBF Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Fault Timeout Package: 8-SOIC (0.154", 3.90mm Width) Applications: -48V Mounting: SMD Operating Supply Voltage: -80 V ~ 18 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Latched Fault, OVP, UVLO Feature Pins: DRAIN, /PWRGD, OV, UV Family Name: LT4250L Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): LT4250LIS8; LT4250LIS8#TR; LT4250LIN8#TRPBF; LT4250LIN8#PBF; Introduction Date: May 02, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LT4250LIS8#TRPBF - 781401-LT4250LIS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LT4250LIS8#TRPBF
781401-LT4250LIS8#TRPBF
PMIC - PMIC - Hot Swap Controllers - LT4250LIS8#TRPBF 781401-LT4250LIS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781401-LT4250LIS8#TR PBF Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Fault Timeout Package: 8-SOIC (0.154", 3.90mm Width) Applications: -48V Mounting: SMD Operating Supply Voltage: -80 V ~ 18 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Latched Fault, OVP, UVLO Feature Pins: DRAIN, /PWRGD, OV, UV Family Name: LT4250L Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): LT4250LIS8; LT4250LIS8#TR; LT4250LIN8#TRPBF; LT4250LIN8#PBF; Introduction Date: May 02, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781401-LT4250LIS8#TRPBF
Packaging: Reel package
Type: Hot Swap Controller
Operating Temperature Range: -40°C ~ 85°C
Features: Fault Timeout
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: -48V
Mounting: SMD
Operating Supply Voltage: -80 V ~ 18 V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Current Limit, Latched Fault, OVP, UVLO
Feature Pins: DRAIN, /PWRGD, OV, UV
Family Name: LT4250L
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.6mA
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): LT4250LIS8; LT4250LIS8#TR; LT4250LIN8#TRPBF; LT4250LIN8#PBF;
Introduction Date: May 02, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 781401-LT4250LIS8#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LT4250LIS8#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1727EMS8-2.5#TR - 088521-LTC1727EMS8-2.5#TR - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOP; 8-MSOP
View Details
PMIC - PMIC - Hot Swap Controllers - LT4250HIS8#TRPBF - 113706-LT4250HIS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1600 µA
View Details
Electronic Wholesale - SP706PCN - 1257626-SP706PCN - Win Source Electronics
Specs
Output Options Inverting
View Details
Electronic Wholesale - SP708TCN - 1257666-SP708TCN - Win Source Electronics
Specs
Output Options Inverting
View Details