Win Source Electronics PMIC - PMIC - Supervisors - LTC2905HTS8#TRMPBF 1062145-LTC2905HTS8#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062145-LTC2905HTS8# TRMPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 9 Selectable Threshold Combinations Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: TSOT-23-8 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062145-LTC2905HTS8# TRMPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 9 Selectable Threshold Combinations Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: TSOT-23-8 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2905HTS8#TRMPBF - 1062145-LTC2905HTS8#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2905HTS8#TRMPBF
1062145-LTC2905HTS8#TRMPBF
PMIC - PMIC - Supervisors - LTC2905HTS8#TRMPBF 1062145-LTC2905HTS8#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 1062145-LTC2905HTS8# TRMPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 9 Selectable Threshold Combinations Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: TSOT-23-8 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1062145-LTC2905HTS8#TRMPBF
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 9 Selectable Threshold Combinations
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: TSOT-23-8
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1062145-LTC2905HTS8#TRMPBF
Product Name PMIC - PMIC - Supervisors - LTC2905HTS8#TRMPBF
Number of Supplies 2; 2
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC693CN - 1209313-LTC693CN - Win Source Electronics
Specs
Output Options Inverting
View Details
Electronic Wholesale - SP706SCU - 1257638-SP706SCU - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Hot Swap Controllers - LT4250LCS8#TRPBF - 109993-LT4250LCS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1600 µA
View Details
PMIC - PMIC - Supervisors - LTC690IS8 - 1209296-LTC690IS8 - Win Source Electronics
Specs
Output Options Inverting
View Details